Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP4018FA-R68M

Description
Win Source Part Number: 1273927-SRP4018FA-R6 8M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP4018FA Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Package / Case: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP4018FA-R68MCT ,118-SRP4018FA-R68MT R,118-SRP4018FA-R68M DKR
Request a Quote Datasheet
Description
Win Source Part Number: 1273927-SRP4018FA-R6 8M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP4018FA Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Package / Case: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP4018FA-R68MCT ,118-SRP4018FA-R68MT R,118-SRP4018FA-R68M DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273927-SRP4018FA-R68M
Inductors, Coils, Chokes - Fixed Inductors 1273927-SRP4018FA-R68M
Win Source Part Number: 1273927-SRP4018FA-R6 8M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP4018FA Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Package / Case: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP4018FA-R68MCT ,118-SRP4018FA-R68MT R,118-SRP4018FA-R68M DKR

Win Source Part Number: 1273927-SRP4018FA-R68M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP4018FA
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP4018FA-R68MCT,118-SRP4018FA-R68MTR,118-SRP4018FA-R68MDKR

Buy Now Datasheet
SMD Inductor and Choke - 71-SRP4018FA-R68M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-SRP4018FA-R68M
SMD Inductor and Choke 71-SRP4018FA-R68M
FIXED IND SMD Product overview: SRP4018FA-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4018FA-R68M can be used for catalog matching and distributor lookup.

FIXED IND SMD Product overview: SRP4018FA-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4018FA-R68M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRP4018FA-R68MCT-ND - DigiKey
Thief River Falls, MN, United States
Inductor Nonstandard

Inductor Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP4018FA-R68MTR-ND - DigiKey
Thief River Falls, MN, United States
Inductor Nonstandard

Inductor Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP4018FA-R68MDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND SURFACE MOUNT

FIXED IND SURFACE MOUNT

Buy Now Datasheet
Inductor, Aec-Q200, 0.68Uh, Shld, 12A Rohs Compliant Bourns - 69AH2609 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.68Uh, Shld, 12A Rohs Compliant Bourns
69AH2609
Inductor, Aec-Q200, 0.68Uh, Shld, 12A Rohs Compliant Bourns 69AH2609
INDUCTOR, AEC-Q200, 0.68UH, SHLD, 12A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 0.68UH, SHLD, 12A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273927-SRP4018FA-R68M 71-SRP4018FA-R68M 118-SRP4018FA-R68MCT-ND 69AH2609
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD Inductor and Choke Fixed Inductors Inductor, Aec-Q200, 0.68Uh, Shld, 12A Rohs Compliant Bourns
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Application RF Choke RF Choke
Configuration Fixed Fixed
Technology Power
Core Material Metal Alloy Powder
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2184JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176636-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C22C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details