Bourns, Inc. Fixed Inductors SRP4018FA-R60M

Description
Inductor Nonstandard
Request a Quote Datasheet
Description
Inductor Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP4018FA-R60MTR-ND - DigiKey
Thief River Falls, MN, United States
Inductor Nonstandard

Inductor Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP4018FA-R60MCT-ND - DigiKey
Thief River Falls, MN, United States
Inductor Nonstandard

Inductor Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP4018FA-R60MDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND SURFACE MOUNT

FIXED IND SURFACE MOUNT

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273928-SRP4018FA-R60M
Inductors, Coils, Chokes - Fixed Inductors 1273928-SRP4018FA-R60M
Win Source Part Number: 1273928-SRP4018FA-R6 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP4018FA Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Package / Case: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP4018FA-R60MDK R,118-SRP4018FA-R60M TR,118-SRP4018FA-R60 MCT

Win Source Part Number: 1273928-SRP4018FA-R60M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP4018FA
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP4018FA-R60MDKR,118-SRP4018FA-R60MTR,118-SRP4018FA-R60MCT

Buy Now Datasheet
SMD Inductor and Choke - 71-SRP4018FA-R60M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-SRP4018FA-R60M
SMD Inductor and Choke 71-SRP4018FA-R60M
FIXED IND SMD Product overview: SRP4018FA-R60M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4018FA-R60M can be used for catalog matching and distributor lookup.

FIXED IND SMD Product overview: SRP4018FA-R60M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4018FA-R60M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Aec-Q200, 0.6Uh, Shld, 12.4A Rohs Compliant Bourns - 69AH2608 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.6Uh, Shld, 12.4A Rohs Compliant Bourns
69AH2608
Inductor, Aec-Q200, 0.6Uh, Shld, 12.4A Rohs Compliant Bourns 69AH2608
INDUCTOR, AEC-Q200, 0.6UH, SHLD, 12.4A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 0.6UH, SHLD, 12.4A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - SRP4018FA-R60M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP4018FA-R60M
Fixed Inductors SRP4018FA-R60M
FIXED IND SMD

FIXED IND SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP4018FA-R60MTR-ND 1273928-SRP4018FA-R60M 71-SRP4018FA-R60M 69AH2608 SRP4018FA-R60M
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD Inductor and Choke Inductor, Aec-Q200, 0.6Uh, Shld, 12.4A Rohs Compliant Bourns Fixed Inductors
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Application RF Choke RF Choke
Configuration Fixed Fixed
Packing Method Tape Reel Tape & Reel (TR)
Technology Power
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC06E110TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 119
View Details
High Frequency & RF Inductors - 1879023-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.2700 microH
View Details
2 suppliers
SMD 250MHz 6GHz Inductor and Choke - 71-0402CS-3N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details