Bourns, Inc. Fixed Inductors SRP4018FA-1R2M

Description
Inductor Nonstandard
Request a Quote Datasheet
Description
Inductor Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP4018FA-1R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Inductor Nonstandard

Inductor Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP4018FA-1R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Inductor Nonstandard

Inductor Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP4018FA-1R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND SURFACE MOUNT

FIXED IND SURFACE MOUNT

Buy Now Datasheet
SMD Inductor and Choke - 71-SRP4018FA-1R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-SRP4018FA-1R2M
SMD Inductor and Choke 71-SRP4018FA-1R2M
FIXED IND SMD Product overview: SRP4018FA-1R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4018FA-1R2M can be used for catalog matching and distributor lookup.

FIXED IND SMD Product overview: SRP4018FA-1R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4018FA-1R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273931-SRP4018FA-1R2M
Inductors, Coils, Chokes - Fixed Inductors 1273931-SRP4018FA-1R2M
Win Source Part Number: 1273931-SRP4018FA-1R 2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP4018FA Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Package / Case: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP4018FA-1R2MCT ,118-SRP4018FA-1R2MD KR,118-SRP4018FA-1R2 MTR

Win Source Part Number: 1273931-SRP4018FA-1R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP4018FA
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP4018FA-1R2MCT,118-SRP4018FA-1R2MDKR,118-SRP4018FA-1R2MTR

Buy Now Datasheet
Inductor, Aec-Q200, 1.2Uh, Shld, 9.5A Rohs Compliant Bourns - 69AH2612 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1.2Uh, Shld, 9.5A Rohs Compliant Bourns
69AH2612
Inductor, Aec-Q200, 1.2Uh, Shld, 9.5A Rohs Compliant Bourns 69AH2612
INDUCTOR, AEC-Q200, 1.2UH, SHLD, 9.5A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 1.2UH, SHLD, 9.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP4018FA-1R2MCT-ND 71-SRP4018FA-1R2M 1273931-SRP4018FA-1R2M 69AH2612
Product Name Fixed Inductors SMD Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Aec-Q200, 1.2Uh, Shld, 9.5A Rohs Compliant Bourns
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Application RF Choke RF Choke
Configuration Fixed Fixed
Packing Method Tape Reel Tape & Reel (TR)
Technology Power
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567677P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0027 microH
DCR 0.1200 ohms
View Details
Common Mode Chokes - 486-3-137-417-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details