Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP4018FA-1R0M

Description
Win Source Part Number: 1273932-SRP4018FA-1R 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP4018FA Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Package / Case: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP4018FA-1R0MDK R,118-SRP4018FA-1R0M CT,118-SRP4018FA-1R0 MTR
Request a Quote
Description
Win Source Part Number: 1273932-SRP4018FA-1R 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP4018FA Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Package / Case: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP4018FA-1R0MDK R,118-SRP4018FA-1R0M CT,118-SRP4018FA-1R0 MTR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1273932-SRP4018FA-1R0M is a fixed inductor from the SRP4018FA series, designed for surface mount applications. It features a shielded construction with a metal alloy powder core, which contributes to its high saturation current capability and low buzz noise. The inductor has an inductance value of 1.00 OºH with a tolerance of ±20%. It operates effectively at a frequency of 100 kHz, with a minimum quality factor (Q) of 15 and a self-resonant frequency (SRF) of approximately 10.6 MHz. The typical direct current resistance (DCR) is 56 mΩ, with a maximum of 80 mΩ. This component is rated for a maximum operating temperature range of -55 °C to +155 °C and is compliant with AEC-Q200, making it suitable for automotive applications. It is also RoHS compliant and halogen-free. The inductor is packaged in reels of 3,000 pieces, facilitating automated assembly processes. The specifications indicate that it can handle a rated current with a temperature rise of 20 °C at the rated RMS current. This product is ideal for engineers looking for reliable inductors in power management and filtering applications.

Datasheet Summary
Powered by GS/AI

The 1273932-SRP4018FA-1R0M is a fixed inductor from the SRP4018FA series, designed for surface mount applications. It features a shielded construction with a metal alloy powder core, which contributes to its high saturation current capability and low buzz noise. The inductor has an inductance value of 1.00 OºH with a tolerance of ±20%. It operates effectively at a frequency of 100 kHz, with a minimum quality factor (Q) of 15 and a self-resonant frequency (SRF) of approximately 10.6 MHz. The typical direct current resistance (DCR) is 56 mΩ, with a maximum of 80 mΩ. This component is rated for a maximum operating temperature range of -55 °C to +155 °C and is compliant with AEC-Q200, making it suitable for automotive applications. It is also RoHS compliant and halogen-free. The inductor is packaged in reels of 3,000 pieces, facilitating automated assembly processes. The specifications indicate that it can handle a rated current with a temperature rise of 20 °C at the rated RMS current. This product is ideal for engineers looking for reliable inductors in power management and filtering applications.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273932-SRP4018FA-1R0M
Inductors, Coils, Chokes - Fixed Inductors 1273932-SRP4018FA-1R0M
Win Source Part Number: 1273932-SRP4018FA-1R 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP4018FA Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Package / Case: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP4018FA-1R0MDK R,118-SRP4018FA-1R0M CT,118-SRP4018FA-1R0 MTR

Win Source Part Number: 1273932-SRP4018FA-1R0M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP4018FA
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP4018FA-1R0MDKR,118-SRP4018FA-1R0MCT,118-SRP4018FA-1R0MTR

Buy Now Datasheet
SMD Inductor and Choke - 71-SRP4018FA-1R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-SRP4018FA-1R0M
SMD Inductor and Choke 71-SRP4018FA-1R0M
FIXED IND SMD Product overview: SRP4018FA-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4018FA-1R0M can be used for catalog matching and distributor lookup.

FIXED IND SMD Product overview: SRP4018FA-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4018FA-1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRP4018FA-1R0MTR-ND - DigiKey
Thief River Falls, MN, United States
Inductor Nonstandard

Inductor Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP4018FA-1R0MCT-ND - DigiKey
Thief River Falls, MN, United States
Inductor Nonstandard

Inductor Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP4018FA-1R0MDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND SURFACE MOUNT

FIXED IND SURFACE MOUNT

Buy Now Datasheet
Inductor, Aec-Q200, 1Uh, Shielded, 11A Rohs Compliant Bourns - 69AH2611 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1Uh, Shielded, 11A Rohs Compliant Bourns
69AH2611
Inductor, Aec-Q200, 1Uh, Shielded, 11A Rohs Compliant Bourns 69AH2611
INDUCTOR, AEC-Q200, 1UH, SHIELDED, 11A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 1UH, SHIELDED, 11A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273932-SRP4018FA-1R0M 71-SRP4018FA-1R0M 118-SRP4018FA-1R0MTR-ND 69AH2611
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD Inductor and Choke Fixed Inductors Inductor, Aec-Q200, 1Uh, Shielded, 11A Rohs Compliant Bourns
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Application RF Choke RF Choke
Configuration Fixed Fixed
Technology Power
Core Material Metal Alloy Powder
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 3.15 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details