Bourns, Inc. Fixed Inductors SRP4012TA-R47M

Description
470nH Shielded Wirewound Inductor 6A 20mOhm Max 2-SMD
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 6A 20mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP4012TA-R47MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4012TA-R47MDKR-ND
Fixed Inductors SRP4012TA-R47MDKR-ND
470nH Shielded Wirewound Inductor 6A 20mOhm Max 2-SMD

470nH Shielded Wirewound Inductor 6A 20mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP4012TA-R47MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4012TA-R47MCT-ND
Fixed Inductors SRP4012TA-R47MCT-ND
470nH Shielded Wirewound Inductor 6A 20mOhm Max 2-SMD

470nH Shielded Wirewound Inductor 6A 20mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP4012TA-R47MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4012TA-R47MTR-ND
Fixed Inductors SRP4012TA-R47MTR-ND
470nH Shielded Wirewound Inductor 6A 20mOhm Max 2-SMD

470nH Shielded Wirewound Inductor 6A 20mOhm Max 2-SMD

Buy Now Datasheet
SMD 6A 20 MOHM Inductor and Choke - 71-SRP4012TA-R47M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6A 20 MOHM Inductor and Choke
71-SRP4012TA-R47M
SMD 6A 20 MOHM Inductor and Choke 71-SRP4012TA-R47M
FIXED IND 470NH 6A 20 MOHM SMD Product overview: SRP4012TA-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6A, 20 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4012TA-R47M can be used for catalog matching and distributor lookup.

FIXED IND 470NH 6A 20 MOHM SMD Product overview: SRP4012TA-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6A, 20 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4012TA-R47M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 0.47Uh, 20%, 6A; Inductance Bourns - 78X2686 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.47Uh, 20%, 6A; Inductance Bourns
78X2686
Inductor, Shielded, 0.47Uh, 20%, 6A; Inductance Bourns 78X2686
INDUCTOR, SHIELDED, 0.47UH, 20%, 6A; Inductance:470nH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:SRP4012TA Series; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.47UH, 20%, 6A; Inductance:470nH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:SRP4012TA Series; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Aec-Q200 Srp4012Ta Series, 470 Nh, 20%, Shielded, 0.02 Ohm, 6 A Rohs Compliant Bourns - 79X2010 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srp4012Ta Series, 470 Nh, 20%, Shielded, 0.02 Ohm, 6 A Rohs Compliant Bourns
79X2010
Surface Mount Power Inductor, Aec-Q200 Srp4012Ta Series, 470 Nh, 20%, Shielded, 0.02 Ohm, 6 A Rohs Compliant Bourns 79X2010
Surface Mount Power Inductor, AEC-Q200 SRP4012TA Series, 470 nH, 20%, Shielded, 0.02 ohm, 6 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRP4012TA Series, 470 nH, 20%, Shielded, 0.02 ohm, 6 A RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 0.47Uh, 20%, 6A; Inductance Bourns - 78X2685 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.47Uh, 20%, 6A; Inductance Bourns
78X2685
Inductor, Shielded, 0.47Uh, 20%, 6A; Inductance Bourns 78X2685
INDUCTOR, SHIELDED, 0.47UH, 20%, 6A; Inductance:470nH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):6.5A; Product Range:SRP4012TA Series; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.47UH, 20%, 6A; Inductance:470nH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):6.5A; Product Range:SRP4012TA Series; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP4012TA-R47MDKR-ND 71-SRP4012TA-R47M 78X2686 79X2010
Product Name Fixed Inductors SMD 6A 20 MOHM Inductor and Choke Inductor, Shielded, 0.47Uh, 20%, 6A; Inductance Bourns Surface Mount Power Inductor, Aec-Q200 Srp4012Ta Series, 470 Nh, 20%, Shielded, 0.02 Ohm, 6 A Rohs Compliant Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound Carbonyl Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3800 to ? microH
DCR 0.1270 ohms
View Details
2 suppliers