Bourns, Inc. Fixed Inductors SRP4012TA-R22M

Description
220nH Shielded Wirewound Inductor 8.5A 8mOhm Max 2-SMD
Request a Quote Datasheet
Description
220nH Shielded Wirewound Inductor 8.5A 8mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP4012TA-R22MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4012TA-R22MTR-ND
Fixed Inductors SRP4012TA-R22MTR-ND
220nH Shielded Wirewound Inductor 8.5A 8mOhm Max 2-SMD

220nH Shielded Wirewound Inductor 8.5A 8mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP4012TA-R22MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4012TA-R22MDKR-ND
Fixed Inductors SRP4012TA-R22MDKR-ND
220nH Shielded Wirewound Inductor 8.5A 8mOhm Max 2-SMD

220nH Shielded Wirewound Inductor 8.5A 8mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP4012TA-R22MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4012TA-R22MCT-ND
Fixed Inductors SRP4012TA-R22MCT-ND
220nH Shielded Wirewound Inductor 8.5A 8mOhm Max 2-SMD

220nH Shielded Wirewound Inductor 8.5A 8mOhm Max 2-SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1130743-SRP4012TA-R22M
Inductors, Coils, Chokes - Fixed Inductors 1130743-SRP4012TA-R22M
Win Source Part Number: 1130743-SRP4012TA-R2 2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP4012TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 220 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 5 @ 100kHz Frequency - Self Resonant: 143MHz Package / Case: 2-SMD DC Resistance (DCR): 8mOhm Max Supplier Device Package: 2-SMD Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP4012TA-R22MTR,SRP 4012TA-R22MDKR,SRP40 12TA-R22MCT Base Product Number: SRP4012TA Current - Saturation (Isat): 20A

Win Source Part Number: 1130743-SRP4012TA-R22M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP4012TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 220 nH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 5 @ 100kHz
Frequency - Self Resonant: 143MHz
Package / Case: 2-SMD
DC Resistance (DCR): 8mOhm Max
Supplier Device Package: 2-SMD
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP4012TA-R22MTR,SRP4012TA-R22MDKR,SRP4012TA-R22MCT
Base Product Number: SRP4012TA
Current - Saturation (Isat): 20A

Buy Now Datasheet
SMD 8.5A 8 MOHM Inductor and Choke - 71-SRP4012TA-R22M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8.5A 8 MOHM Inductor and Choke
71-SRP4012TA-R22M
SMD 8.5A 8 MOHM Inductor and Choke 71-SRP4012TA-R22M
FIXED IND 220NH 8.5A 8 MOHM SMD Product overview: SRP4012TA-R22M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.5A, 8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.5A, 8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4012TA-R22M can be used for catalog matching and distributor lookup.

FIXED IND 220NH 8.5A 8 MOHM SMD Product overview: SRP4012TA-R22M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.5A, 8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.5A, 8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4012TA-R22M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Aec-Q200 Srp4012Ta Series, 220 Nh, 20%, Shielded, 8000 Ohm, 8.5 A Rohs Compliant Bourns - 79X2008 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srp4012Ta Series, 220 Nh, 20%, Shielded, 8000 Ohm, 8.5 A Rohs Compliant Bourns
79X2008
Surface Mount Power Inductor, Aec-Q200 Srp4012Ta Series, 220 Nh, 20%, Shielded, 8000 Ohm, 8.5 A Rohs Compliant Bourns 79X2008
Surface Mount Power Inductor, AEC-Q200 SRP4012TA Series, 220 nH, 20%, Shielded, 8000 ohm, 8.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRP4012TA Series, 220 nH, 20%, Shielded, 8000 ohm, 8.5 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 0.22Uh, 20%, 8.5A; Inductance Bourns - 78X2682 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 0.22Uh, 20%, 8.5A; Inductance Bourns
78X2682
Inductor, Shielded, 0.22Uh, 20%, 8.5A; Inductance Bourns 78X2682
INDUCTOR, SHIELDED, 0.22UH, 20%, 8.5A; Inductance:220nH; RMS Current (Irms):8.5A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:AEC-Q200 SRP4012TA Series; DC Resistance Max:0.008ohm; Product Height:1mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 0.22UH, 20%, 8.5A; Inductance:220nH; RMS Current (Irms):8.5A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:AEC-Q200 SRP4012TA Series; DC Resistance Max:0.008ohm; Product Height:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP4012TA-R22MTR-ND 1130743-SRP4012TA-R22M 71-SRP4012TA-R22M 79X2008 78X2682
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 8.5A 8 MOHM Inductor and Choke Surface Mount Power Inductor, Aec-Q200 Srp4012Ta Series, 220 Nh, 20%, Shielded, 8000 Ohm, 8.5 A Rohs Compliant Bourns Inductor, Shielded, 0.22Uh, 20%, 8.5A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound Carbonyl Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2185JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 3-2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0034 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-23N 0402DC-23NXJRW , 0402DC-23NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details