Bourns, Inc. SMD 6.8UH 1.5A 360MOHM Inductor and Choke SRP4012TA-6R8M

Description
FIXED IND 6.8UH 1.5A 360MOHM SMD Product overview: SRP4012TA-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.5A, 360MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.5A, 360MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4012TA-6R8M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8UH 1.5A 360MOHM SMD Product overview: SRP4012TA-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.5A, 360MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.5A, 360MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4012TA-6R8M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.8UH 1.5A 360MOHM Inductor and Choke - 71-SRP4012TA-6R8M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 1.5A 360MOHM Inductor and Choke
71-SRP4012TA-6R8M
SMD 6.8UH 1.5A 360MOHM Inductor and Choke 71-SRP4012TA-6R8M
FIXED IND 6.8UH 1.5A 360MOHM SMD Product overview: SRP4012TA-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.5A, 360MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.5A, 360MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4012TA-6R8M can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 1.5A 360MOHM SMD Product overview: SRP4012TA-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.5A, 360MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.5A, 360MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4012TA-6R8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP4012TA-6R8MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4012TA-6R8MDKR-ND
Fixed Inductors SRP4012TA-6R8MDKR-ND
6.8µH Shielded Wirewound Inductor 1.5A 360mOhm Max 2-SMD

6.8µH Shielded Wirewound Inductor 1.5A 360mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP4012TA-6R8MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4012TA-6R8MTR-ND
Fixed Inductors SRP4012TA-6R8MTR-ND
6.8µH Shielded Wirewound Inductor 1.5A 360mOhm Max 2-SMD

6.8µH Shielded Wirewound Inductor 1.5A 360mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP4012TA-6R8MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4012TA-6R8MCT-ND
Fixed Inductors SRP4012TA-6R8MCT-ND
6.8µH Shielded Wirewound Inductor 1.5A 360mOhm Max 2-SMD

6.8µH Shielded Wirewound Inductor 1.5A 360mOhm Max 2-SMD

Buy Now Datasheet
Surface Mount Power Inductor, Aec-Q200 Srp4012Ta Series, 6.8 H, 20%, Shielded, 0.36 Ohm, 1.5 A Rohs Compliant Bourns - 79X2020 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srp4012Ta Series, 6.8 H, 20%, Shielded, 0.36 Ohm, 1.5 A Rohs Compliant Bourns
79X2020
Surface Mount Power Inductor, Aec-Q200 Srp4012Ta Series, 6.8 H, 20%, Shielded, 0.36 Ohm, 1.5 A Rohs Compliant Bourns 79X2020
Surface Mount Power Inductor, AEC-Q200 SRP4012TA Series, 6.8 H, 20%, Shielded, 0.36 ohm, 1.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRP4012TA Series, 6.8 H, 20%, Shielded, 0.36 ohm, 1.5 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 6.8Uh, 20%, 1.5A; Inductance Bourns - 78X2706 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 6.8Uh, 20%, 1.5A; Inductance Bourns
78X2706
Inductor, Shielded, 6.8Uh, 20%, 1.5A; Inductance Bourns 78X2706
INDUCTOR, SHIELDED, 6.8UH, 20%, 1.5A; Inductance:6.8µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:AEC-Q200 SRP4012TA Series; DC Resistance Max:0.36ohm; Product Width:4.06mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 6.8UH, 20%, 1.5A; Inductance:6.8µH; RMS Current (Irms):1.5A; Inductor Construction:Shielded; Saturation Current (Isat):1.7A; Product Range:AEC-Q200 SRP4012TA Series; DC Resistance Max:0.36ohm; Product Width:4.06mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP4012TA-6R8M SRP4012TA-6R8MDKR-ND 79X2020 78X2706
Product Name SMD 6.8UH 1.5A 360MOHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Aec-Q200 Srp4012Ta Series, 6.8 H, 20%, Shielded, 0.36 Ohm, 1.5 A Rohs Compliant Bourns Inductor, Shielded, 6.8Uh, 20%, 1.5A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Carbonyl Powder Drum Core, Wirewound
Inductance Range 6.8 microH 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.4500 ohms
View Details
2 suppliers