The Bourns SRP4012TA series shielded inductor has an inductance value of 5.6 µH with a tolerance of ±20%. It is rated for a maximum RMS current (Irms) of 1.7 A and a saturation current (Isat) of 2.3 A. The inductor features a low DC resistance of 0.208 ohms, making it suitable for applications requiring efficient power handling. It is RoHS compliant and AEC-Q200 qualified, indicating its suitability for automotive applications. The operating temperature range is from -40 °C to +150 °C, and it is packaged in reels of 4000 pieces for ease of handling in production environments.
Win Source Part Number: 1273934-SRP4012TA-5R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP4012TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 5.6 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 30MHz
Package / Case: 2-SMD
DC Resistance (DCR): 208mOhm Max
Supplier Device Package: 2-SMD
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP4012TA-5R6MCT,SRP
Base Product Number: SRP4012TA
Current - Saturation (Isat): 2.3A
FIXED IND 5.6UH 1.7A 208MOHM SMD Product overview: SRP4012TA-5R6M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6UH, 1.7A, 208MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6UH, 1.7A, 208MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4012TA-5R6M can be used for catalog matching and distributor lookup.
5.6µH Shielded Wirewound Inductor 1.7A 208mOhm Max 2-SMD
5.6µH Shielded Wirewound Inductor 1.7A 208mOhm Max 2-SMD
5.6µH Shielded Wirewound Inductor 1.7A 208mOhm Max 2-SMD
INDUCTOR, SHIELDED, 5.6UH, 20%, 1.7A; Inductance:5.6µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde
Surface Mount Power Inductor, AEC-Q200 SRP4012TA Series, 5.6 H, 20%, Shielded, 0.208 ohm, 1.7 A RoHS Compliant: Yes
INDUCTOR, SHIELDED, 5.6UH, 20%, 1.7A; Inductance:5.6µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273934-SRP4012TA-5R6M | 71-SRP4012TA-5R6M | SRP4012TA-5R6MDKR-ND | 78X2704 | 79X2019 | 78X2703 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 5.6UH 1.7A 208MOHM Inductor and Choke | Fixed Inductors | Inductor, Shielded, 5.6Uh, 20%, 1.7A; Inductance Bourns | Surface Mount Power Inductor, Aec-Q200 Srp4012Ta Series, 5.6 H, 20%, Shielded, 0.208 Ohm, 1.7 A Rohs Compliant Bourns | Inductor, Shielded, 5.6Uh, 20%, 1.7A; Inductance Bourns |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | ||||
| Application | RF Choke | |||||
| Configuration | Fixed | Fixed |