FIXED IND 4.7UH 2A 145 MOHM SMD Product overview: SRP4012TA-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2A, 145 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2A, 145 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4012TA-4R7M can be used for catalog matching and distributor lookup.
4.7µH Shielded Wirewound Inductor 2A 145mOhm Max 2-SMD
4.7µH Shielded Wirewound Inductor 2A 145mOhm Max 2-SMD
4.7µH Shielded Wirewound Inductor 2A 145mOhm Max 2-SMD
INDUCTOR, SHIELDED, 4.7UH, 20%, 2A; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Shielde
Surface Mount Power Inductor, AEC-Q200 SRP4012TA Series, 4.7 H, 20%, Shielded, 0.145 ohm, 2 A RoHS Compliant: Yes
INDUCTOR, SHIELDED, 4.7UH, 20%, 2A; Inductance:4.7µH; RMS Current (Irms):2A; Inductor Construction:Shielde
FIXED IND 4.7UH 2A 145 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRP4012TA-4R7M | SRP4012TA-4R7MTR-ND | 78X2702 | 79X2018 | SRP4012TA-4R7M |
| Product Name | SMD 4.7UH 2A 145 MOHM Inductor and Choke | Fixed Inductors | Inductor, Shielded, 4.7Uh, 20%, 2A; Inductance Bourns | Surface Mount Power Inductor, Aec-Q200 Srp4012Ta Series, 4.7 H, 20%, Shielded, 0.145 Ohm, 2 A Rohs Compliant Bourns | Fixed Inductors |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Carbonyl Powder | Drum Core, Wirewound | Carbonyl Powder | ||
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH |