Bourns, Inc. SMD 1.5UH 3A 56 MOHM Inductor and Choke SRP4012TA-1R5M

Description
FIXED IND 1.5UH 3A 56 MOHM SMD Product overview: SRP4012TA-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3A, 56 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3A, 56 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4012TA-1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 3A 56 MOHM SMD Product overview: SRP4012TA-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3A, 56 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3A, 56 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4012TA-1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 3A 56 MOHM Inductor and Choke - 71-SRP4012TA-1R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 3A 56 MOHM Inductor and Choke
71-SRP4012TA-1R5M
SMD 1.5UH 3A 56 MOHM Inductor and Choke 71-SRP4012TA-1R5M
FIXED IND 1.5UH 3A 56 MOHM SMD Product overview: SRP4012TA-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3A, 56 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3A, 56 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4012TA-1R5M can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 3A 56 MOHM SMD Product overview: SRP4012TA-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3A, 56 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3A, 56 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4012TA-1R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273938-SRP4012TA-1R5M
Inductors, Coils, Chokes - Fixed Inductors 1273938-SRP4012TA-1R5M
Win Source Part Number: 1273938-SRP4012TA-1R 5M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP4012TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 62MHz Package / Case: 2-SMD DC Resistance (DCR): 56mOhm Max Supplier Device Package: 2-SMD Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP4012TA-1R5MDKR,SR P4012TA-1R5MTR,SRP40 12TA-1R5MCT Base Product Number: SRP4012TA Current - Saturation (Isat): 4A

Win Source Part Number: 1273938-SRP4012TA-1R5M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP4012TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 62MHz
Package / Case: 2-SMD
DC Resistance (DCR): 56mOhm Max
Supplier Device Package: 2-SMD
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP4012TA-1R5MDKR,SRP4012TA-1R5MTR,SRP4012TA-1R5MCT
Base Product Number: SRP4012TA
Current - Saturation (Isat): 4A

Buy Now Datasheet
Fixed Inductors - SRP4012TA-1R5MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4012TA-1R5MDKR-ND
Fixed Inductors SRP4012TA-1R5MDKR-ND
1.5µH Shielded Wirewound Inductor 3A 56mOhm Max 2-SMD

1.5µH Shielded Wirewound Inductor 3A 56mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP4012TA-1R5MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4012TA-1R5MTR-ND
Fixed Inductors SRP4012TA-1R5MTR-ND
1.5µH Shielded Wirewound Inductor 3A 56mOhm Max 2-SMD

1.5µH Shielded Wirewound Inductor 3A 56mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP4012TA-1R5MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4012TA-1R5MCT-ND
Fixed Inductors SRP4012TA-1R5MCT-ND
1.5µH Shielded Wirewound Inductor 3A 56mOhm Max 2-SMD

1.5µH Shielded Wirewound Inductor 3A 56mOhm Max 2-SMD

Buy Now Datasheet
Inductor, Shielded, 1.5Uh, 20%, 3A; Inductance Bourns - 78X2694 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.5Uh, 20%, 3A; Inductance Bourns
78X2694
Inductor, Shielded, 1.5Uh, 20%, 3A; Inductance Bourns 78X2694
INDUCTOR, SHIELDED, 1.5UH, 20%, 3A; Inductance:1.5µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:SRP4012TA Series; DC Resistance Max:0.0633ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.5UH, 20%, 3A; Inductance:1.5µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:SRP4012TA Series; DC Resistance Max:0.0633ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Aec-Q200 Srp4012Ta Series, 1.5 H, 20%, Shielded, 0.0633 Ohm, 3 A Rohs Compliant Bourns - 79X2014 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srp4012Ta Series, 1.5 H, 20%, Shielded, 0.0633 Ohm, 3 A Rohs Compliant Bourns
79X2014
Surface Mount Power Inductor, Aec-Q200 Srp4012Ta Series, 1.5 H, 20%, Shielded, 0.0633 Ohm, 3 A Rohs Compliant Bourns 79X2014
Surface Mount Power Inductor, AEC-Q200 SRP4012TA Series, 1.5 H, 20%, Shielded, 0.0633 ohm, 3 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRP4012TA Series, 1.5 H, 20%, Shielded, 0.0633 ohm, 3 A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRP4012TA-1R5M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP4012TA-1R5M
Fixed Inductors SRP4012TA-1R5M
FIXED IND 1.5UH 3A 56 MOHM SMD

FIXED IND 1.5UH 3A 56 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP4012TA-1R5M 1273938-SRP4012TA-1R5M SRP4012TA-1R5MDKR-ND 78X2694 79X2014 SRP4012TA-1R5M
Product Name SMD 1.5UH 3A 56 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Shielded, 1.5Uh, 20%, 3A; Inductance Bourns Surface Mount Power Inductor, Aec-Q200 Srp4012Ta Series, 1.5 H, 20%, Shielded, 0.0633 Ohm, 3 A Rohs Compliant Bourns Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Carbonyl Powder Drum Core, Wirewound Carbonyl Powder
Inductance Range 1.5 microH 1.5 microH 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2563JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176781-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-5N1 016008C-5N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details