Bourns, Inc. SMD 1UH 4A 47 MOHM Inductor and Choke SRP4012TA-1R0M

Description
FIXED IND 1UH 4A 47 MOHM SMD Product overview: SRP4012TA-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4A, 47 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4A, 47 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4012TA-1R0M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 4A 47 MOHM SMD Product overview: SRP4012TA-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4A, 47 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4A, 47 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4012TA-1R0M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 4A 47 MOHM Inductor and Choke - 71-SRP4012TA-1R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 4A 47 MOHM Inductor and Choke
71-SRP4012TA-1R0M
SMD 1UH 4A 47 MOHM Inductor and Choke 71-SRP4012TA-1R0M
FIXED IND 1UH 4A 47 MOHM SMD Product overview: SRP4012TA-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4A, 47 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4A, 47 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4012TA-1R0M can be used for catalog matching and distributor lookup.

FIXED IND 1UH 4A 47 MOHM SMD Product overview: SRP4012TA-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4A, 47 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4A, 47 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4012TA-1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP4012TA-1R0MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4012TA-1R0MCT-ND
Fixed Inductors SRP4012TA-1R0MCT-ND
1µH Shielded Wirewound Inductor 4A 47mOhm Max 2-SMD

1µH Shielded Wirewound Inductor 4A 47mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP4012TA-1R0MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4012TA-1R0MTR-ND
Fixed Inductors SRP4012TA-1R0MTR-ND
1µH Shielded Wirewound Inductor 4A 47mOhm Max 2-SMD

1µH Shielded Wirewound Inductor 4A 47mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP4012TA-1R0MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP4012TA-1R0MDKR-ND
Fixed Inductors SRP4012TA-1R0MDKR-ND
1µH Shielded Wirewound Inductor 4A 47mOhm Max 2-SMD

1µH Shielded Wirewound Inductor 4A 47mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP4012TA-1R0M - 851502-SRP4012TA-1R0M - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SRP4012TA-1R0M
851502-SRP4012TA-1R0M
Fixed Inductors - SRP4012TA-1R0M 851502-SRP4012TA-1R0M
Manufacturer: Bourns Inc. Win Source Part Number: 851502-SRP4012TA-1R0 M Series: SRP4012TA Features: 1 µH Inductor 4 A Package: Reel - TR Family Name: SRP4012TA Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP4012TA-1R0MTR, SRP4012TA-1R0MDKR, SRP4012TA-1R0MCT

Manufacturer: Bourns Inc.
Win Source Part Number: 851502-SRP4012TA-1R0M
Series: SRP4012TA
Features: 1 µH Inductor 4 A
Package: Reel - TR
Family Name: SRP4012TA
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP4012TA-1R0MTR, SRP4012TA-1R0MDKR, SRP4012TA-1R0MCT

Buy Now Datasheet
Inductor, Shielded, 1Uh, 20%, 4A; Inductance Bourns - 78X2690 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 20%, 4A; Inductance Bourns
78X2690
Inductor, Shielded, 1Uh, 20%, 4A; Inductance Bourns 78X2690
INDUCTOR, SHIELDED, 1UH, 20%, 4A; Inductance:1µH; RMS Current (Irms):4A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:SRP4012TA Series; DC Resistance Max:0.047ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 20%, 4A; Inductance:1µH; RMS Current (Irms):4A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:SRP4012TA Series; DC Resistance Max:0.047ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Aec-Q200 Srp4012Ta Series, 1 H, 20%, Shielded, 0.047 Ohm, 4 A Rohs Compliant Bourns - 79X2012 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Aec-Q200 Srp4012Ta Series, 1 H, 20%, Shielded, 0.047 Ohm, 4 A Rohs Compliant Bourns
79X2012
Surface Mount Power Inductor, Aec-Q200 Srp4012Ta Series, 1 H, 20%, Shielded, 0.047 Ohm, 4 A Rohs Compliant Bourns 79X2012
Surface Mount Power Inductor, AEC-Q200 SRP4012TA Series, 1 H, 20%, Shielded, 0.047 ohm, 4 A RoHS Compliant: Yes

Surface Mount Power Inductor, AEC-Q200 SRP4012TA Series, 1 H, 20%, Shielded, 0.047 ohm, 4 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP4012TA-1R0M SRP4012TA-1R0MCT-ND 851502-SRP4012TA-1R0M 78X2690 79X2012
Product Name SMD 1UH 4A 47 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - SRP4012TA-1R0M Inductor, Shielded, 1Uh, 20%, 4A; Inductance Bourns Surface Mount Power Inductor, Aec-Q200 Srp4012Ta Series, 1 H, 20%, Shielded, 0.047 Ohm, 4 A Rohs Compliant Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Carbonyl Powder Drum Core, Wirewound
Inductance Range 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176782-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-22N 0402DC-22NXJRW , 0402DC-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details