Bourns, Inc. SMD 6.5A 20 MOHM Inductor and Choke SRP4012-R47M

Description
FIXED IND 470NH 6.5A 20 MOHM SMD Product overview: SRP4012-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.5A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.5A, 20 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4012-R47M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470NH 6.5A 20 MOHM SMD Product overview: SRP4012-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.5A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.5A, 20 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4012-R47M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.5A 20 MOHM Inductor and Choke - 71-SRP4012-R47M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.5A 20 MOHM Inductor and Choke
71-SRP4012-R47M
SMD 6.5A 20 MOHM Inductor and Choke 71-SRP4012-R47M
FIXED IND 470NH 6.5A 20 MOHM SMD Product overview: SRP4012-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.5A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.5A, 20 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4012-R47M can be used for catalog matching and distributor lookup.

FIXED IND 470NH 6.5A 20 MOHM SMD Product overview: SRP4012-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.5A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.5A, 20 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4012-R47M can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - SRP4012-R47M
897437-SRP4012-R47M
Fixed Inductors - SRP4012-R47M 897437-SRP4012-R47M
Manufacturer: Bourns Inc. Win Source Part Number: 897437-SRP4012-R47M Series: SRP4012 Operating Temperature Range: -55°C ~ 125°C Features: 470 nH Shielded Wirewound Inductor 6.5 A 20mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Family Name: SRP4012 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP4012-R47MCT, SRP4012-R47MDKR, SRP4012-R47MTR, SRP4012R47M

Manufacturer: Bourns Inc.
Win Source Part Number: 897437-SRP4012-R47M
Series: SRP4012
Operating Temperature Range: -55°C ~ 125°C
Features: 470 nH Shielded Wirewound Inductor 6.5 A 20mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SRP4012
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP4012-R47MCT, SRP4012-R47MDKR, SRP4012-R47MTR, SRP4012R47M

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP4012-R47M 897437-SRP4012-R47M
Product Name SMD 6.5A 20 MOHM Inductor and Choke Fixed Inductors - SRP4012-R47M
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Inductance Range 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3352-12D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 12.3 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers