Bourns, Inc. SMD 1.5UH 3A 50 MOHM Inductor and Choke SRP4012-1R5M

Description
FIXED IND 1.5UH 3A 50 MOHM SMD Product overview: SRP4012-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4012-1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 3A 50 MOHM SMD Product overview: SRP4012-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4012-1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 3A 50 MOHM Inductor and Choke - 71-SRP4012-1R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 3A 50 MOHM Inductor and Choke
71-SRP4012-1R5M
SMD 1.5UH 3A 50 MOHM Inductor and Choke 71-SRP4012-1R5M
FIXED IND 1.5UH 3A 50 MOHM SMD Product overview: SRP4012-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4012-1R5M can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 3A 50 MOHM SMD Product overview: SRP4012-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 3A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 3A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP4012-1R5M can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273941-SRP4012-1R5M
Inductors, Coils, Chokes - Fixed Inductors 1273941-SRP4012-1R5M
Win Source Part Number: 1273941-SRP4012-1R5M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP4012 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Package / Case: Nonstandard DC Resistance (DCR): 50mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.185" L x 0.157" W (4.70mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP4012-1R5MTR,SRP40 12-1R5MDKR,SRP40121R 5M,SRP4012-1R5MCT Base Product Number: SRP4012 Product Status: Obsolete Current - Saturation (Isat): 5.5A

Win Source Part Number: 1273941-SRP4012-1R5M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP4012
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron
Package / Case: Nonstandard
DC Resistance (DCR): 50mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.185" L x 0.157" W (4.70mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP4012-1R5MTR,SRP4012-1R5MDKR,SRP40121R5M,SRP4012-1R5MCT
Base Product Number: SRP4012
Product Status: Obsolete
Current - Saturation (Isat): 5.5A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP4012-1R5M 1273941-SRP4012-1R5M
Product Name SMD 1.5UH 3A 50 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 1.5 microH 1.5 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J393JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627322520390KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-9N0 026011C-9N0XJRW , 026011C-9N0XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details