Bourns, Inc. Fixed Inductors SRP3212A-R33M

Description
FIXED IND 330NH 8.5A 13 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 330NH 8.5A 13 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP3212A-R33MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP3212A-R33MTR-ND
Fixed Inductors 118-SRP3212A-R33MTR-ND
FIXED IND 330NH 8.5A 13 MOHM SMD

FIXED IND 330NH 8.5A 13 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRP3212A-R33MDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 8.5A 13 MOHM SMD

FIXED IND 330NH 8.5A 13 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRP3212A-R33MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP3212A-R33MCT-ND
Fixed Inductors 118-SRP3212A-R33MCT-ND
FIXED IND 330NH 8.5A 13 MOHM SMD

FIXED IND 330NH 8.5A 13 MOHM SMD

Buy Now Datasheet
Power Inductor, 0.33Uh, Shielded, 8.5A Rohs Compliant Bourns - 33AK7138 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.33Uh, Shielded, 8.5A Rohs Compliant Bourns
33AK7138
Power Inductor, 0.33Uh, Shielded, 8.5A Rohs Compliant Bourns 33AK7138
POWER INDUCTOR, 0.33UH, SHIELDED, 8.5A ROHS COMPLIANT: YES

POWER INDUCTOR, 0.33UH, SHIELDED, 8.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP3212A-R33MTR-ND 33AK7138
Product Name Fixed Inductors Power Inductor, 0.33Uh, Shielded, 8.5A Rohs Compliant Bourns
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers
Fixed Inductors - DEH-15-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Surface Mount Inductors - 2567651P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0075 microH
DCR 0.2400 ohms
View Details