Bourns, Inc. Surface Mount Inductors SRP3212-1R0M

Description
Bourns SRP3212-1R0M
Request a Quote Datasheet
Description
Bourns SRP3212-1R0M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2478216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2478216
Surface Mount Inductors 2478216
Bourns SRP3212-1R0M

Bourns SRP3212-1R0M

Supplier's Site
Surface Mount Inductors - 2478217 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2478217
Surface Mount Inductors 2478217
Bourns SRP3212-1R0M

Bourns SRP3212-1R0M

Supplier's Site
Surface Mount Inductors - 2478217P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2478217P
Surface Mount Inductors 2478217P
Bourns SRP3212-1R0M

Bourns SRP3212-1R0M

Supplier's Site
Fixed Inductors - 118-SRP3212-1R0MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP3212-1R0MCT-ND
Fixed Inductors 118-SRP3212-1R0MCT-ND
1µH Shielded Wirewound Inductor 5.5A 32mOhm Max 1210 (3225 Metric)

1µH Shielded Wirewound Inductor 5.5A 32mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 118-SRP3212-1R0MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP3212-1R0MDKR-ND
Fixed Inductors 118-SRP3212-1R0MDKR-ND
1µH Shielded Wirewound Inductor 5.5A 32mOhm Max 1210 (3225 Metric)

1µH Shielded Wirewound Inductor 5.5A 32mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 118-SRP3212-1R0MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP3212-1R0MTR-ND
Fixed Inductors 118-SRP3212-1R0MTR-ND
1µH Shielded Wirewound Inductor 5.5A 32mOhm Max 1210 (3225 Metric)

1µH Shielded Wirewound Inductor 5.5A 32mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
5.5A Inductor and Choke - 71-SRP3212-1R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5A Inductor and Choke
71-SRP3212-1R0M
5.5A Inductor and Choke 71-SRP3212-1R0M
IND,3.2X2.5X1MM,1UH2 0%,5.5A,SHD Product overview: SRP3212-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3212-1R0M can be used for catalog matching and distributor lookup.

IND,3.2X2.5X1MM,1UH20%,5.5A,SHD Product overview: SRP3212-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3212-1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1Uh, Shielded, 5.5A Rohs Compliant Bourns - 33AK3725 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 5.5A Rohs Compliant Bourns
33AK3725
Inductor, 1Uh, Shielded, 5.5A Rohs Compliant Bourns 33AK3725
INDUCTOR, 1UH, SHIELDED, 5.5A ROHS COMPLIANT: YES

INDUCTOR, 1UH, SHIELDED, 5.5A ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - SRP3212-1R0M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP3212-1R0M
Fixed Inductors SRP3212-1R0M
IND,3.2X2.5X1MM,1UH2 0%,5.5A,SHD

IND,3.2X2.5X1MM,1UH20%,5.5A,SHD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2478216 118-SRP3212-1R0MCT-ND 71-SRP3212-1R0M 33AK3725 SRP3212-1R0M
Product Name Surface Mount Inductors Fixed Inductors 5.5A Inductor and Choke Inductor, 1Uh, Shielded, 5.5A Rohs Compliant Bourns Fixed Inductors
Inductance Range 1000 microH 1 microH 1 microH
Rated DC Current 5500 milliamps 6500 milliamps 5500 milliamps
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 3212
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.4500 ohms
View Details
2 suppliers