Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP3020TA-R68M

Description
Win Source Part Number: 1273943-SRP3020TA-R6 8M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP3020TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 680 nH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 5 @ 100kHz Frequency - Self Resonant: 94MHz Package / Case: 2-SMD DC Resistance (DCR): 29mOhm Max Supplier Device Package: 2-SMD Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP3020TA-R68MDKR,SR P3020TA-R68MCT,SRP30 20TA-R68MTR Base Product Number: SRP3020TA Current - Saturation (Isat): 7A
Request a Quote Datasheet
Description
Win Source Part Number: 1273943-SRP3020TA-R6 8M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP3020TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 680 nH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 5 @ 100kHz Frequency - Self Resonant: 94MHz Package / Case: 2-SMD DC Resistance (DCR): 29mOhm Max Supplier Device Package: 2-SMD Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP3020TA-R68MDKR,SR P3020TA-R68MCT,SRP30 20TA-R68MTR Base Product Number: SRP3020TA Current - Saturation (Isat): 7A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273943-SRP3020TA-R68M
Inductors, Coils, Chokes - Fixed Inductors 1273943-SRP3020TA-R68M
Win Source Part Number: 1273943-SRP3020TA-R6 8M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP3020TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 680 nH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 5 @ 100kHz Frequency - Self Resonant: 94MHz Package / Case: 2-SMD DC Resistance (DCR): 29mOhm Max Supplier Device Package: 2-SMD Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP3020TA-R68MDKR,SR P3020TA-R68MCT,SRP30 20TA-R68MTR Base Product Number: SRP3020TA Current - Saturation (Isat): 7A

Win Source Part Number: 1273943-SRP3020TA-R68M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP3020TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 680 nH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 5 @ 100kHz
Frequency - Self Resonant: 94MHz
Package / Case: 2-SMD
DC Resistance (DCR): 29mOhm Max
Supplier Device Package: 2-SMD
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP3020TA-R68MDKR,SRP3020TA-R68MCT,SRP3020TA-R68MTR
Base Product Number: SRP3020TA
Current - Saturation (Isat): 7A

Buy Now Datasheet
Fixed Inductors - SRP3020TA-R68MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP3020TA-R68MDKR-ND
Fixed Inductors SRP3020TA-R68MDKR-ND
680nH Shielded Wirewound Inductor 5.5A 29mOhm Max 2-SMD

680nH Shielded Wirewound Inductor 5.5A 29mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP3020TA-R68MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP3020TA-R68MCT-ND
Fixed Inductors SRP3020TA-R68MCT-ND
680nH Shielded Wirewound Inductor 5.5A 29mOhm Max 2-SMD

680nH Shielded Wirewound Inductor 5.5A 29mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP3020TA-R68MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP3020TA-R68MTR-ND
Fixed Inductors SRP3020TA-R68MTR-ND
680nH Shielded Wirewound Inductor 5.5A 29mOhm Max 2-SMD

680nH Shielded Wirewound Inductor 5.5A 29mOhm Max 2-SMD

Buy Now Datasheet
SMD 5.5A 29 MOHM Inductor and Choke - 71-SRP3020TA-R68M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.5A 29 MOHM Inductor and Choke
71-SRP3020TA-R68M
SMD 5.5A 29 MOHM Inductor and Choke 71-SRP3020TA-R68M
FIXED IND 680NH 5.5A 29 MOHM SMD Product overview: SRP3020TA-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5A, 29 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.5A, 29 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3020TA-R68M can be used for catalog matching and distributor lookup.

FIXED IND 680NH 5.5A 29 MOHM SMD Product overview: SRP3020TA-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5A, 29 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.5A, 29 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3020TA-R68M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shld, 680Nh, 5.5A, Aec-Q200; Inductance Bourns - 65AC4047 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 680Nh, 5.5A, Aec-Q200; Inductance Bourns
65AC4047
Inductor, Shld, 680Nh, 5.5A, Aec-Q200; Inductance Bourns 65AC4047
INDUCTOR, SHLD, 680NH, 5.5A, AEC-Q200; Inductance:680nH; RMS Current (Irms):5.5A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:SRP3020TA Series; Power Inductor Case:3.5mm x 3.2mm x 1.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 680NH, 5.5A, AEC-Q200; Inductance:680nH; RMS Current (Irms):5.5A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:SRP3020TA Series; Power Inductor Case:3.5mm x 3.2mm x 1.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273943-SRP3020TA-R68M SRP3020TA-R68MDKR-ND 71-SRP3020TA-R68M 65AC4047
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 5.5A 29 MOHM Inductor and Choke Inductor, Shld, 680Nh, 5.5A, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J825JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 4-1624112-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0110 microH
View Details
2 suppliers
0201CT (0603) Low Profile Chip Inductors - 0201CT-9N1 0201CT-9N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details