470nH Shielded Wirewound Inductor 7A 23mOhm Max 2-SMD
470nH Shielded Wirewound Inductor 7A 23mOhm Max 2-SMD
470nH Shielded Wirewound Inductor 7A 23mOhm Max 2-SMD
Category: OEM Souring
Win Source Part Number: 1464794-SRP3020TA-R4
Manufacturer: Bourns Inc.
FIXED IND 470NH 7A 23 MOHM SMD Product overview: SRP3020TA-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7A, 23 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7A, 23 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3020TA-R47M can be used for catalog matching and distributor lookup.
FIXED IND 470NH 7A 23 MOHM SMD
INDUCTOR, SHLD, 470NH, 7A, AEC-Q200; Inductance:470nH; RMS Current (Irms):7A; Inductor Construction:Shielde
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SRP3020TA-R47MTR-ND | 1464794-SRP3020TA-R47M | 71-SRP3020TA-R47M | SRP3020TA-R47M | 65AC4046 |
| Product Name | Fixed Inductors | OEM Souring | SMD 7A 23 MOHM Inductor and Choke | Fixed Inductors | Inductor, Shld, 470Nh, 7A, Aec-Q200; Inductance Bourns |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology | |
| Core Material | Drum Core, Wirewound | Metal Alloy Powder | Carbonyl Powder | ||
| Configuration | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |