FIXED IND 8.2UH 1.6A 390MOHM SMD Product overview: SRP3020TA-8R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH, 1.6A, 390MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, 1.6A, 390MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3020TA-8R2M can be used for catalog matching and distributor lookup.
Win Source Part Number: 1273942-SRP3020TA-8R
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP3020TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 8.2 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 22MHz
Package / Case: 2-SMD
DC Resistance (DCR): 390mOhm Max
Supplier Device Package: 2-SMD
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP3020TA-8R2MCT,SRP
Base Product Number: SRP3020TA
Current - Saturation (Isat): 1.9A
8.2µH Shielded Wirewound Inductor 1.6A 390mOhm Max 2-SMD
8.2µH Shielded Wirewound Inductor 1.6A 390mOhm Max 2-SMD
8.2µH Shielded Wirewound Inductor 1.6A 390mOhm Max 2-SMD
INDUCTOR, SHLD, 8.2UH, 1.6A, AEC-Q200; Inductance:8.2µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRP3020TA-8R2M | 1273942-SRP3020TA-8R2M | SRP3020TA-8R2MCT-ND | 65AC4056 |
| Product Name | SMD 8.2UH 1.6A 390MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, Shld, 8.2Uh, 1.6A, Aec-Q200; Inductance Bourns |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||
| Core Material | Metal Alloy Powder | Drum Core, Wirewound | ||
| Inductance Range | 8.2 microH | 8.2 microH | 8.2 microH |