Bourns, Inc. Fixed Inductors SRP3020TA-100M

Description
10µH Shielded Wirewound Inductor 1.4A 422mOhm Max 2-SMD
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 1.4A 422mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP3020TA-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP3020TA-100MCT-ND
Fixed Inductors SRP3020TA-100MCT-ND
10µH Shielded Wirewound Inductor 1.4A 422mOhm Max 2-SMD

10µH Shielded Wirewound Inductor 1.4A 422mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP3020TA-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP3020TA-100MTR-ND
Fixed Inductors SRP3020TA-100MTR-ND
10µH Shielded Wirewound Inductor 1.4A 422mOhm Max 2-SMD

10µH Shielded Wirewound Inductor 1.4A 422mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP3020TA-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP3020TA-100MDKR-ND
Fixed Inductors SRP3020TA-100MDKR-ND
10µH Shielded Wirewound Inductor 1.4A 422mOhm Max 2-SMD

10µH Shielded Wirewound Inductor 1.4A 422mOhm Max 2-SMD

Buy Now Datasheet
SMD 10UH 1.4A 422 MOHM Inductor and Choke - 71-SRP3020TA-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.4A 422 MOHM Inductor and Choke
71-SRP3020TA-100M
SMD 10UH 1.4A 422 MOHM Inductor and Choke 71-SRP3020TA-100M
FIXED IND 10UH 1.4A 422 MOHM SMD Product overview: SRP3020TA-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.4A, 422 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.4A, 422 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3020TA-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.4A 422 MOHM SMD Product overview: SRP3020TA-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.4A, 422 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.4A, 422 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3020TA-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273951-SRP3020TA-100M
Inductors, Coils, Chokes - Fixed Inductors 1273951-SRP3020TA-100M
Win Source Part Number: 1273951-SRP3020TA-10 0M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP3020TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 20MHz Package / Case: 2-SMD DC Resistance (DCR): 422mOhm Max Supplier Device Package: 2-SMD Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP3020TA-100MTR,SRP 3020TA-100MDKR,SRP30 20TA-100MCT Base Product Number: SRP3020TA Current - Saturation (Isat): 1.6A

Win Source Part Number: 1273951-SRP3020TA-100M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP3020TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 20MHz
Package / Case: 2-SMD
DC Resistance (DCR): 422mOhm Max
Supplier Device Package: 2-SMD
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP3020TA-100MTR,SRP3020TA-100MDKR,SRP3020TA-100MCT
Base Product Number: SRP3020TA
Current - Saturation (Isat): 1.6A

Buy Now Datasheet
Inductor, Shld, 10Uh, 1.4A, Aec-Q200; Inductance Bourns - 65AC4050 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 10Uh, 1.4A, Aec-Q200; Inductance Bourns
65AC4050
Inductor, Shld, 10Uh, 1.4A, Aec-Q200; Inductance Bourns 65AC4050
INDUCTOR, SHLD, 10UH, 1.4A, AEC-Q200; Inductance:10µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde d; Saturation Current (Isat):1.6A; Product Range:SRP3020TA Series; Power Inductor Case:3.5mm x 3.2mm x 1.8mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 10UH, 1.4A, AEC-Q200; Inductance:10µH; RMS Current (Irms):1.4A; Inductor Construction:Shielded; Saturation Current (Isat):1.6A; Product Range:SRP3020TA Series; Power Inductor Case:3.5mm x 3.2mm x 1.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, Shielded, 1.4A; Inductance Bourns - 67AC6865 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 1.4A; Inductance Bourns
67AC6865
Inductor, 10Uh, Shielded, 1.4A; Inductance Bourns 67AC6865
INDUCTOR, 10UH, SHIELDED, 1.4A; Inductance:10µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde d; Saturation Current (Isat):1.6A; Product Range:SRP3020TA Series; Inductor Case / Package:-; DC Resistance Max:0.422ohm RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 1.4A; Inductance:10µH; RMS Current (Irms):1.4A; Inductor Construction:Shielded; Saturation Current (Isat):1.6A; Product Range:SRP3020TA Series; Inductor Case / Package:-; DC Resistance Max:0.422ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, Shielded, 1.4A; Inductance Bourns - 33AK4443 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 1.4A; Inductance Bourns
33AK4443
Inductor, 10Uh, Shielded, 1.4A; Inductance Bourns 33AK4443
INDUCTOR, 10UH, SHIELDED, 1.4A; Inductance:10µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde d; Saturation Current (Isat):1.6A; Product Range:SRP3020TA Series; Inductor Case / Package:-; DC Resistance Max:0.422ohm RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 1.4A; Inductance:10µH; RMS Current (Irms):1.4A; Inductor Construction:Shielded; Saturation Current (Isat):1.6A; Product Range:SRP3020TA Series; Inductor Case / Package:-; DC Resistance Max:0.422ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP3020TA-100MCT-ND 71-SRP3020TA-100M 1273951-SRP3020TA-100M 65AC4050 67AC6865
Product Name Fixed Inductors SMD 10UH 1.4A 422 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Shld, 10Uh, 1.4A, Aec-Q200; Inductance Bourns Inductor, 10Uh, Shielded, 1.4A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound Metal Alloy Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-20N 016008C-20NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 6-1624112-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0051 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers