Bourns, Inc. Fixed Inductors SRP3020C-R47M

Description
470nH Shielded Inductor 6A 23mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Inductor 6A 23mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP3020C-R47MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP3020C-R47MTR-ND
Fixed Inductors 118-SRP3020C-R47MTR-ND
470nH Shielded Inductor 6A 23mOhm Max Nonstandard

470nH Shielded Inductor 6A 23mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273957-SRP3020C-R47M
Inductors, Coils, Chokes - Fixed Inductors 1273957-SRP3020C-R47M
Win Source Part Number: 1273957-SRP3020C-R47 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP3020C Package: Tape & Reel Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 83MHz Package / Case: Nonstandard DC Resistance (DCR): 23mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP3020C-R47MTR, 118-SRP3020C-R47MDKR ,118-SRP3020C-R47MCT Current - Saturation (Isat): 7A

Win Source Part Number: 1273957-SRP3020C-R47M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP3020C
Package: Tape & Reel
Shielding: Shielded
Inductance: 470 nH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 83MHz
Package / Case: Nonstandard
DC Resistance (DCR): 23mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP3020C-R47MTR,118-SRP3020C-R47MDKR,118-SRP3020C-R47MCT
Current - Saturation (Isat): 7A

Buy Now Datasheet
SMD 6A 23 MOHM Inductor and Choke - 71-SRP3020C-R47M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6A 23 MOHM Inductor and Choke
71-SRP3020C-R47M
SMD 6A 23 MOHM Inductor and Choke 71-SRP3020C-R47M
FIXED IND 470NH 6A 23 MOHM SMD Product overview: SRP3020C-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 23 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6A, 23 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3020C-R47M can be used for catalog matching and distributor lookup.

FIXED IND 470NH 6A 23 MOHM SMD Product overview: SRP3020C-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A, 23 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6A, 23 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3020C-R47M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 0.47Uh, Shielded, 6A Rohs Compliant Bourns - 69AH2595 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.47Uh, Shielded, 6A Rohs Compliant Bourns
69AH2595
Power Inductor, 0.47Uh, Shielded, 6A Rohs Compliant Bourns 69AH2595
POWER INDUCTOR, 0.47UH, SHIELDED, 6A ROHS COMPLIANT: YES

POWER INDUCTOR, 0.47UH, SHIELDED, 6A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP3020C-R47MTR-ND 1273957-SRP3020C-R47M 71-SRP3020C-R47M 69AH2595
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 6A 23 MOHM Inductor and Choke Power Inductor, 0.47Uh, Shielded, 6A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J392SAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2-1879023-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.4300 microH
View Details
2 suppliers
Automotive 0.0068uH 250MHz 0.68A Inductor and Choke - 71-0402CS-6N8XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details