Bourns, Inc. Fixed Inductors SRP3020C-6R8M

Description
6.8µH Shielded Inductor 1.6A 300mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 1.6A 300mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP3020C-6R8MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP3020C-6R8MTR-ND
Fixed Inductors 118-SRP3020C-6R8MTR-ND
6.8µH Shielded Inductor 1.6A 300mOhm Max Nonstandard

6.8µH Shielded Inductor 1.6A 300mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 6.8Uh, Shielded, 1.6A Rohs Compliant Bourns - 69AH2604 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 6.8Uh, Shielded, 1.6A Rohs Compliant Bourns
69AH2604
Power Inductor, 6.8Uh, Shielded, 1.6A Rohs Compliant Bourns 69AH2604
POWER INDUCTOR, 6.8UH, SHIELDED, 1.6A ROHS COMPLIANT: YES

POWER INDUCTOR, 6.8UH, SHIELDED, 1.6A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP3020C-6R8MTR-ND 69AH2604
Product Name Fixed Inductors Power Inductor, 6.8Uh, Shielded, 1.6A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-D615-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details