Bourns, Inc. Fixed Inductors SRP3020C-3R3M

Description
3.3µH Shielded Inductor 2.6A 145mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 2.6A 145mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP3020C-3R3MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP3020C-3R3MTR-ND
Fixed Inductors 118-SRP3020C-3R3MTR-ND
3.3µH Shielded Inductor 2.6A 145mOhm Max Nonstandard

3.3µH Shielded Inductor 2.6A 145mOhm Max Nonstandard

Buy Now Datasheet
SMD 3.3UH 2.6A 145MOHM Inductor and Choke - 71-SRP3020C-3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 2.6A 145MOHM Inductor and Choke
71-SRP3020C-3R3M
SMD 3.3UH 2.6A 145MOHM Inductor and Choke 71-SRP3020C-3R3M
FIXED IND 3.3UH 2.6A 145MOHM SMD Product overview: SRP3020C-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.6A, 145MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.6A, 145MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3020C-3R3M can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 2.6A 145MOHM SMD Product overview: SRP3020C-3R3M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.6A, 145MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.6A, 145MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3020C-3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273960-SRP3020C-3R3M
Inductors, Coils, Chokes - Fixed Inductors 1273960-SRP3020C-3R3M
Win Source Part Number: 1273960-SRP3020C-3R3 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP3020C Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 145MHz Package / Case: Nonstandard DC Resistance (DCR): 145mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP3020C-3R3MDKR ,118-SRP3020C-3R3MCT ,118-SRP3020C-3R3MTR Current - Saturation (Isat): 2.8A

Win Source Part Number: 1273960-SRP3020C-3R3M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP3020C
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 145MHz
Package / Case: Nonstandard
DC Resistance (DCR): 145mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP3020C-3R3MDKR,118-SRP3020C-3R3MCT,118-SRP3020C-3R3MTR
Current - Saturation (Isat): 2.8A

Buy Now Datasheet
Power Inductor, 3.3Uh, Shielded, 2.6A Rohs Compliant Bourns - 69AH2601 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3.3Uh, Shielded, 2.6A Rohs Compliant Bourns
69AH2601
Power Inductor, 3.3Uh, Shielded, 2.6A Rohs Compliant Bourns 69AH2601
POWER INDUCTOR, 3.3UH, SHIELDED, 2.6A ROHS COMPLIANT: YES

POWER INDUCTOR, 3.3UH, SHIELDED, 2.6A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP3020C-3R3MTR-ND 71-SRP3020C-3R3M 1273960-SRP3020C-3R3M 69AH2601
Product Name Fixed Inductors SMD 3.3UH 2.6A 145MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Power Inductor, 3.3Uh, Shielded, 2.6A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Metal Metal Alloy Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1000 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details