Bourns, Inc. Fixed Inductors SRP3020C-2R2M

Description
2.2µH Shielded Inductor 3.5A 75mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 3.5A 75mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP3020C-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP3020C-2R2MCT-ND
Fixed Inductors 118-SRP3020C-2R2MCT-ND
2.2µH Shielded Inductor 3.5A 75mOhm Max Nonstandard

2.2µH Shielded Inductor 3.5A 75mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP3020C-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP3020C-2R2MTR-ND
Fixed Inductors 118-SRP3020C-2R2MTR-ND
2.2µH Shielded Inductor 3.5A 75mOhm Max Nonstandard

2.2µH Shielded Inductor 3.5A 75mOhm Max Nonstandard

Buy Now Datasheet
SMD 2.2UH 3.5A 75 MOHM Inductor and Choke - 71-SRP3020C-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 3.5A 75 MOHM Inductor and Choke
71-SRP3020C-2R2M
SMD 2.2UH 3.5A 75 MOHM Inductor and Choke 71-SRP3020C-2R2M
FIXED IND 2.2UH 3.5A 75 MOHM SMD Product overview: SRP3020C-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 3.5A, 75 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 3.5A, 75 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3020C-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 3.5A 75 MOHM SMD Product overview: SRP3020C-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 3.5A, 75 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 3.5A, 75 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3020C-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273962-SRP3020C-2R2M
Inductors, Coils, Chokes - Fixed Inductors 1273962-SRP3020C-2R2M
Win Source Part Number: 1273962-SRP3020C-2R2 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP3020C Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Q @ Freq: 10 @ 100kHz Frequency - Self Resonant: 75MHz Package / Case: Nonstandard DC Resistance (DCR): 75mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP3020C-2R2MDKR ,118-SRP3020C-2R2MCT ,118-SRP3020C-2R2MTR Current - Saturation (Isat): 3.7A

Win Source Part Number: 1273962-SRP3020C-2R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP3020C
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 75MHz
Package / Case: Nonstandard
DC Resistance (DCR): 75mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP3020C-2R2MDKR,118-SRP3020C-2R2MCT,118-SRP3020C-2R2MTR
Current - Saturation (Isat): 3.7A

Buy Now Datasheet
Power Inductor, 2.2Uh, Shielded, 3.5A Rohs Compliant Bourns - 69AH2600 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, Shielded, 3.5A Rohs Compliant Bourns
69AH2600
Power Inductor, 2.2Uh, Shielded, 3.5A Rohs Compliant Bourns 69AH2600
POWER INDUCTOR, 2.2UH, SHIELDED, 3.5A ROHS COMPLIANT: YES

POWER INDUCTOR, 2.2UH, SHIELDED, 3.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP3020C-2R2MCT-ND 71-SRP3020C-2R2M 1273962-SRP3020C-2R2M 69AH2600
Product Name Fixed Inductors SMD 2.2UH 3.5A 75 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Power Inductor, 2.2Uh, Shielded, 3.5A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Metal Metal Alloy Powder
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - 1712-3627453226150KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201AF (0603) Ferrite Chip Inductors - 0201AF-330 0201AF-330XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details