1µH Shielded Inductor 5A 36mOhm Max Nonstandard
1µH Shielded Inductor 5A 36mOhm Max Nonstandard
POWER INDUCTOR, 1UH, SHIELDED, 5A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRP3020C-1R0MCT-ND | 69AH2597 |
| Product Name | Fixed Inductors | Power Inductor, 1Uh, Shielded, 5A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Metal | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |