FIXED IND 820NH 3.5A 48 MOHM SMD Product overview: SRP3012TA-R82M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.5A, 48 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3012TA-R82M can be used for catalog matching and distributor lookup.
820nH Shielded Wirewound Inductor 3.5A 48mOhm Max 2-SMD
820nH Shielded Wirewound Inductor 3.5A 48mOhm Max 2-SMD
820nH Shielded Wirewound Inductor 3.5A 48mOhm Max 2-SMD
Win Source Part Number: 1273966-SRP3012TA-R8
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP3012TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 820 nH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Frequency - Self Resonant: 71MHz
Package / Case: 2-SMD
DC Resistance (DCR): 48mOhm Max
Supplier Device Package: 2-SMD
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP3012TA-R82MDKR,SR
Base Product Number: SRP3012TA
Current - Saturation (Isat): 5.8A
INDUCTOR, SHLD, 820NH, 3.5A, AEC-Q200; Inductance:820nH; RMS Current (Irms):3.5A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRP3012TA-R82M | SRP3012TA-R82MTR-ND | 1273966-SRP3012TA-R82M | 65AC4033 |
| Product Name | SMD 3.5A 48 MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductor, Shld, 820Nh, 3.5A, Aec-Q200; Inductance Bourns |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||
| Core Material | Metal Alloy Powder | Drum Core, Wirewound | ||
| Inductance Range | 0.8200 microH | 0.8200 microH | 0.8200 microH |