Bourns, Inc. SMD 6.5A 17 MOHM Inductor and Choke SRP3012TA-R22M

Description
FIXED IND 220NH 6.5A 17 MOHM SMD Product overview: SRP3012TA-R22M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.5A, 17 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.5A, 17 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3012TA-R22M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 220NH 6.5A 17 MOHM SMD Product overview: SRP3012TA-R22M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.5A, 17 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.5A, 17 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3012TA-R22M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.5A 17 MOHM Inductor and Choke - 71-SRP3012TA-R22M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.5A 17 MOHM Inductor and Choke
71-SRP3012TA-R22M
SMD 6.5A 17 MOHM Inductor and Choke 71-SRP3012TA-R22M
FIXED IND 220NH 6.5A 17 MOHM SMD Product overview: SRP3012TA-R22M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.5A, 17 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.5A, 17 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3012TA-R22M can be used for catalog matching and distributor lookup.

FIXED IND 220NH 6.5A 17 MOHM SMD Product overview: SRP3012TA-R22M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.5A, 17 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.5A, 17 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3012TA-R22M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273974-SRP3012TA-R22M
Inductors, Coils, Chokes - Fixed Inductors 1273974-SRP3012TA-R22M
Win Source Part Number: 1273974-SRP3012TA-R2 2M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP3012TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 220 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Frequency - Self Resonant: 170MHz Package / Case: 2-SMD DC Resistance (DCR): 17mOhm Max Supplier Device Package: 2-SMD Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP3012TA-R22MTR,SRP 3012TA-R22MDKR,SRP30 12TA-R22MCT Base Product Number: SRP3012TA Current - Saturation (Isat): 10A

Win Source Part Number: 1273974-SRP3012TA-R22M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP3012TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 220 nH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Frequency - Self Resonant: 170MHz
Package / Case: 2-SMD
DC Resistance (DCR): 17mOhm Max
Supplier Device Package: 2-SMD
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP3012TA-R22MTR,SRP3012TA-R22MDKR,SRP3012TA-R22MCT
Base Product Number: SRP3012TA
Current - Saturation (Isat): 10A

Buy Now Datasheet
Fixed Inductors - 118-SRP3012TA-R22MTR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Wirewound Inductor 6.5A 17mOhm Max 2-SMD

220nH Shielded Wirewound Inductor 6.5A 17mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - 118-SRP3012TA-R22MCT-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Wirewound Inductor 6.5A 17mOhm Max 2-SMD

220nH Shielded Wirewound Inductor 6.5A 17mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - 118-SRP3012TA-R22MDKR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Wirewound Inductor 6.5A 17mOhm Max 2-SMD

220nH Shielded Wirewound Inductor 6.5A 17mOhm Max 2-SMD

Buy Now Datasheet
Inductor, Shld, 220Nh, 6.5A, Aec-Q200; Inductance Bourns - 65AC4027 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 220Nh, 6.5A, Aec-Q200; Inductance Bourns
65AC4027
Inductor, Shld, 220Nh, 6.5A, Aec-Q200; Inductance Bourns 65AC4027
INDUCTOR, SHLD, 220NH, 6.5A, AEC-Q200; Inductance:220nH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:SRP3012TA Series; Power Inductor Case:3.5mm x 3.2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 220NH, 6.5A, AEC-Q200; Inductance:220nH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:SRP3012TA Series; Power Inductor Case:3.5mm x 3.2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP3012TA-R22M 1273974-SRP3012TA-R22M 118-SRP3012TA-R22MTR-ND 65AC4027
Product Name SMD 6.5A 17 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, Shld, 220Nh, 6.5A, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Metal Alloy Powder Drum Core, Wirewound
Inductance Range 0.2200 microH 0.2200 microH 0.2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-0N6 0201DS-0N6XKEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-1676942-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - DS1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details