Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP3012TA-6R8M

Description
Win Source Part Number: 1273969-SRP3012TA-6R 8M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP3012TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Frequency - Self Resonant: 29MHz Package / Case: 2-SMD DC Resistance (DCR): 400mOhm Max Supplier Device Package: 2-SMD Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP3012TA-6R8MCT,SRP 3012TA-6R8MTR,SRP301 2TA-6R8MDKR Base Product Number: SRP3012TA Current - Saturation (Isat): 2A
Request a Quote Datasheet
Description
Win Source Part Number: 1273969-SRP3012TA-6R 8M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP3012TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Frequency - Self Resonant: 29MHz Package / Case: 2-SMD DC Resistance (DCR): 400mOhm Max Supplier Device Package: 2-SMD Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP3012TA-6R8MCT,SRP 3012TA-6R8MTR,SRP301 2TA-6R8MDKR Base Product Number: SRP3012TA Current - Saturation (Isat): 2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273969-SRP3012TA-6R8M
Inductors, Coils, Chokes - Fixed Inductors 1273969-SRP3012TA-6R8M
Win Source Part Number: 1273969-SRP3012TA-6R 8M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP3012TA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Frequency - Self Resonant: 29MHz Package / Case: 2-SMD DC Resistance (DCR): 400mOhm Max Supplier Device Package: 2-SMD Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP3012TA-6R8MCT,SRP 3012TA-6R8MTR,SRP301 2TA-6R8MDKR Base Product Number: SRP3012TA Current - Saturation (Isat): 2A

Win Source Part Number: 1273969-SRP3012TA-6R8M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP3012TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Frequency - Self Resonant: 29MHz
Package / Case: 2-SMD
DC Resistance (DCR): 400mOhm Max
Supplier Device Package: 2-SMD
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP3012TA-6R8MCT,SRP3012TA-6R8MTR,SRP3012TA-6R8MDKR
Base Product Number: SRP3012TA
Current - Saturation (Isat): 2A

Buy Now Datasheet
Fixed Inductors - SRP3012TA-6R8MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP3012TA-6R8MCT-ND
Fixed Inductors SRP3012TA-6R8MCT-ND
6.8µH Shielded Wirewound Inductor 1.4A 400mOhm Max 2-SMD

6.8µH Shielded Wirewound Inductor 1.4A 400mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP3012TA-6R8MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP3012TA-6R8MTR-ND
Fixed Inductors SRP3012TA-6R8MTR-ND
6.8µH Shielded Wirewound Inductor 1.4A 400mOhm Max 2-SMD

6.8µH Shielded Wirewound Inductor 1.4A 400mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP3012TA-6R8MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP3012TA-6R8MDKR-ND
Fixed Inductors SRP3012TA-6R8MDKR-ND
6.8µH Shielded Wirewound Inductor 1.4A 400mOhm Max 2-SMD

6.8µH Shielded Wirewound Inductor 1.4A 400mOhm Max 2-SMD

Buy Now Datasheet
SMD 6.8UH 1.4A 400MOHM Inductor and Choke - 71-SRP3012TA-6R8M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 1.4A 400MOHM Inductor and Choke
71-SRP3012TA-6R8M
SMD 6.8UH 1.4A 400MOHM Inductor and Choke 71-SRP3012TA-6R8M
FIXED IND 6.8UH 1.4A 400MOHM SMD Product overview: SRP3012TA-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.4A, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.4A, 400MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3012TA-6R8M can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 1.4A 400MOHM SMD Product overview: SRP3012TA-6R8M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.4A, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.4A, 400MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3012TA-6R8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shld, 6.8Uh, 1.4A, Aec-Q200; Inductance Bourns - 65AC4041 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 6.8Uh, 1.4A, Aec-Q200; Inductance Bourns
65AC4041
Inductor, Shld, 6.8Uh, 1.4A, Aec-Q200; Inductance Bourns 65AC4041
INDUCTOR, SHLD, 6.8UH, 1.4A, AEC-Q200; Inductance:6.8µH; RMS Current (Irms):1.4A; Inductor Construction:Shielde d; Saturation Current (Isat):2A; Product Range:SRP3012TA Series; Power Inductor Case:3.5mm x 3.2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 6.8UH, 1.4A, AEC-Q200; Inductance:6.8µH; RMS Current (Irms):1.4A; Inductor Construction:Shielded; Saturation Current (Isat):2A; Product Range:SRP3012TA Series; Power Inductor Case:3.5mm x 3.2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1273969-SRP3012TA-6R8M SRP3012TA-6R8MCT-ND 71-SRP3012TA-6R8M 65AC4041
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 6.8UH 1.4A 400MOHM Inductor and Choke Inductor, Shld, 6.8Uh, 1.4A, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J683JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1-1624112-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 1.00E-3 microH
View Details
2 suppliers
Automotive 0.0056uH 250MHz 0.76A Inductor and Choke - 71-0402CS-5N6XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0056 microH
Inductance Tolerance 2 (+/- %)
View Details