Bourns, Inc. Fixed Inductors SRP3012TA-4R7M

Description
4.7µH Shielded Wirewound Inductor 1.6A 293mOhm Max 2-SMD
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 1.6A 293mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP3012TA-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP3012TA-4R7MCT-ND
Fixed Inductors SRP3012TA-4R7MCT-ND
4.7µH Shielded Wirewound Inductor 1.6A 293mOhm Max 2-SMD

4.7µH Shielded Wirewound Inductor 1.6A 293mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP3012TA-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP3012TA-4R7MTR-ND
Fixed Inductors SRP3012TA-4R7MTR-ND
4.7µH Shielded Wirewound Inductor 1.6A 293mOhm Max 2-SMD

4.7µH Shielded Wirewound Inductor 1.6A 293mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP3012TA-4R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP3012TA-4R7MDKR-ND
Fixed Inductors SRP3012TA-4R7MDKR-ND
4.7µH Shielded Wirewound Inductor 1.6A 293mOhm Max 2-SMD

4.7µH Shielded Wirewound Inductor 1.6A 293mOhm Max 2-SMD

Buy Now Datasheet
Inductor, Shld, 4.7Uh, 1.6A, Aec-Q200; Inductance Bourns - 65AC4039 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 4.7Uh, 1.6A, Aec-Q200; Inductance Bourns
65AC4039
Inductor, Shld, 4.7Uh, 1.6A, Aec-Q200; Inductance Bourns 65AC4039
INDUCTOR, SHLD, 4.7UH, 1.6A, AEC-Q200; Inductance:4.7µH; RMS Current (Irms):1.6A; Inductor Construction:Shielde d; Saturation Current (Isat):2.8A; Product Range:SRP3012TA Series; Power Inductor Case:3.5mm x 3.2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 4.7UH, 1.6A, AEC-Q200; Inductance:4.7µH; RMS Current (Irms):1.6A; Inductor Construction:Shielded; Saturation Current (Isat):2.8A; Product Range:SRP3012TA Series; Power Inductor Case:3.5mm x 3.2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP3012TA-4R7MCT-ND 65AC4039
Product Name Fixed Inductors Inductor, Shld, 4.7Uh, 1.6A, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Surface Mount Inductors - 2567717P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.1600 ohms
View Details