Bourns, Inc. Fixed Inductors SRP3012TA-3R3M

Description
3.3µH Shielded Wirewound Inductor 2A 210mOhm Max 2-SMD
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 2A 210mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP3012TA-3R3MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP3012TA-3R3MTR-ND
Fixed Inductors SRP3012TA-3R3MTR-ND
3.3µH Shielded Wirewound Inductor 2A 210mOhm Max 2-SMD

3.3µH Shielded Wirewound Inductor 2A 210mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP3012TA-3R3MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP3012TA-3R3MCT-ND
Fixed Inductors SRP3012TA-3R3MCT-ND
3.3µH Shielded Wirewound Inductor 2A 210mOhm Max 2-SMD

3.3µH Shielded Wirewound Inductor 2A 210mOhm Max 2-SMD

Buy Now Datasheet
Fixed Inductors - SRP3012TA-3R3MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP3012TA-3R3MDKR-ND
Fixed Inductors SRP3012TA-3R3MDKR-ND
3.3µH Shielded Wirewound Inductor 2A 210mOhm Max 2-SMD

3.3µH Shielded Wirewound Inductor 2A 210mOhm Max 2-SMD

Buy Now Datasheet
Inductor, Shld, 3.3Uh, 2A, Aec-Q200; Inductance Bourns - 65AC4038 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 3.3Uh, 2A, Aec-Q200; Inductance Bourns
65AC4038
Inductor, Shld, 3.3Uh, 2A, Aec-Q200; Inductance Bourns 65AC4038
INDUCTOR, SHLD, 3.3UH, 2A, AEC-Q200; Inductance:3.3µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):3.1A; Product Range:SRP3012TA Series; Power Inductor Case:3.5mm x 3.2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 3.3UH, 2A, AEC-Q200; Inductance:3.3µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):3.1A; Product Range:SRP3012TA Series; Power Inductor Case:3.5mm x 3.2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP3012TA-3R3MTR-ND 65AC4038
Product Name Fixed Inductors Inductor, Shld, 3.3Uh, 2A, Aec-Q200; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678492 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
200uH 2A Inductor and Choke - 839-DSO1-25-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details