Win Source Part Number: 1273977-SRP3012TA-10
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP3012TA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Frequency - Self Resonant: 23MHz
Package / Case: 2-SMD
DC Resistance (DCR): 550mOhm Max
Supplier Device Package: 2-SMD
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP3012TA-100MTR,SRP
Base Product Number: SRP3012TA
Current - Saturation (Isat): 1.4A
10µH Shielded Wirewound Inductor 1A 550mOhm Max 2-SMD
10µH Shielded Wirewound Inductor 1A 550mOhm Max 2-SMD
10µH Shielded Wirewound Inductor 1A 550mOhm Max 2-SMD
FIXED IND 10UH 1A 550 MOHM SMD Product overview: SRP3012TA-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1A, 550 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1A, 550 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3012TA-100M can be used for catalog matching and distributor lookup.
FIXED IND 10UH 1A 550 MOHM SMD
INDUCTOR, SHLD, 10UH, 1A, AEC-Q200; Inductance:10µH; RMS Current (Irms):1A; Inductor Construction:Shielde
INDUCTOR, 10UH, SHIELDED, 1A; Inductance:10µH; RMS Current (Irms):1A; Inductor Construction:Shielde
INDUCTOR, 10UH, SHIELDED, 1A; Inductance:10µH; RMS Current (Irms):1A; Inductor Construction:Shielde
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1273977-SRP3012TA-100M | SRP3012TA-100MTR-ND | 71-SRP3012TA-100M | SRP3012TA-100M | 65AC4036 | 67AC6851 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 10UH 1A 550 MOHM Inductor and Choke | Fixed Inductors | Inductor, Shld, 10Uh, 1A, Aec-Q200; Inductance Bourns | Inductor, 10Uh, Shielded, 1A; Inductance Bourns |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Application | RF Choke | |||||
| Configuration | Fixed | Fixed |