The Bourns SRP3012C-1R0M power inductor features a shielded construction and is designed for applications requiring an inductance of 1 µH. It has a rated current of 3.3 A and is compliant with RoHS and halogen-free standards. The inductor operates effectively within a temperature range of -40 °C to +125 °C. It utilizes a metal alloy powder core and enameled copper wire, ensuring high saturation current and low buzz noise. The part is packaged in reels of 4000 pieces, making it suitable for automated assembly processes. This inductor is ideal for engineers looking for reliable performance in power management applications.
FIXED IND 1UH 3.3A 60 MOHM SMD Product overview: SRP3012C-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.3A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.3A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP3012C-1R0M can be used for catalog matching and distributor lookup.
1µH Shielded Inductor 3.3A 60mOhm Max Nonstandard
Win Source Part Number: 1273989-SRP3012C-1R0
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP3012C
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Q @ Freq: 10 @ 100kHz
Frequency - Self Resonant: 50MHz
Package / Case: Nonstandard
DC Resistance (DCR): 60mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.138" L x 0.126" W (3.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP3012C-1R0MDKR
Current - Saturation (Isat): 5.2A
POWER INDUCTOR, 1UH, SHIELDED, 3.3A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRP3012C-1R0M | 118-SRP3012C-1R0MTR-ND | 1273989-SRP3012C-1R0M | 69AH2583 |
| Product Name | SMD 1UH 3.3A 60 MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Power Inductor, 1Uh, Shielded, 3.3A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Power Inductor | Standard | ||
| Core Material | Ferrite | Metal | ||
| Inductance Range | 1 microH | 1 microH |