Bourns, Inc. Fixed Inductors SRP2512TMA-R33M

Description
FIXED IND 330NH 6.8A 17 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 330NH 6.8A 17 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP2512TMA-R33MTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 6.8A 17 MOHM SMD

FIXED IND 330NH 6.8A 17 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRP2512TMA-R33MDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 6.8A 17 MOHM SMD

FIXED IND 330NH 6.8A 17 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRP2512TMA-R33MCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 6.8A 17 MOHM SMD

FIXED IND 330NH 6.8A 17 MOHM SMD

Buy Now Datasheet
Power Inductor, 0.33Uh, Shielded, 6.8A Rohs Compliant Bourns - 33AK7132 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 0.33Uh, Shielded, 6.8A Rohs Compliant Bourns
33AK7132
Power Inductor, 0.33Uh, Shielded, 6.8A Rohs Compliant Bourns 33AK7132
POWER INDUCTOR, 0.33UH, SHIELDED, 6.8A ROHS COMPLIANT: YES

POWER INDUCTOR, 0.33UH, SHIELDED, 6.8A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP2512TMA-R33MTR-ND 33AK7132
Product Name Fixed Inductors Power Inductor, 0.33Uh, Shielded, 6.8A Rohs Compliant Bourns
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1909784P - RS Components, Ltd.
Specs
Inductance Range 0.1200 microH
DCR 0.3200 ohms
Rated DC Current 400 milliamps
View Details
Common Mode Chokes - 486-3244-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details