Bourns, Inc. 4.7UH 1.55A 235MOHM Inductor and Choke SRP2512A-4R7M

Description
FIXED IND 4.7UH 1.55A 235MOHM SM Product overview: SRP2512A-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 1.55A, 235MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 1.55A, 235MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2512A-4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 1.55A 235MOHM SM Product overview: SRP2512A-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 1.55A, 235MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 1.55A, 235MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2512A-4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 1.55A 235MOHM Inductor and Choke - 71-SRP2512A-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 1.55A 235MOHM Inductor and Choke
71-SRP2512A-4R7M
4.7UH 1.55A 235MOHM Inductor and Choke 71-SRP2512A-4R7M
FIXED IND 4.7UH 1.55A 235MOHM SM Product overview: SRP2512A-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 1.55A, 235MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 1.55A, 235MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2512A-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.55A 235MOHM SM Product overview: SRP2512A-4R7M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 1.55A, 235MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 1.55A, 235MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2512A-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273991-SRP2512A-4R7M
Inductors, Coils, Chokes - Fixed Inductors 1273991-SRP2512A-4R7M
Win Source Part Number: 1273991-SRP2512A-4R7 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP2512A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Iron Powder Q @ Freq: 39 @ 1MHz Frequency - Self Resonant: 37MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 235mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.55 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRP2512A-4R7MCT,SRP2 512A-4R7MTR,SRP2512A -4R7MDKR Base Product Number: SRP2512A Current - Saturation (Isat): 1.9A

Win Source Part Number: 1273991-SRP2512A-4R7M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP2512A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Iron Powder
Q @ Freq: 39 @ 1MHz
Frequency - Self Resonant: 37MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 235mOhm Max
Supplier Device Package: 1008
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.55 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRP2512A-4R7MCT,SRP2512A-4R7MTR,SRP2512A-4R7MDKR
Base Product Number: SRP2512A
Current - Saturation (Isat): 1.9A

Buy Now Datasheet
Fixed Inductors - SRP2512A-4R7MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2512A-4R7MTR-ND
Fixed Inductors SRP2512A-4R7MTR-ND
4.7µH Shielded Wirewound Inductor 1.55A 235mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 1.55A 235mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRP2512A-4R7MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2512A-4R7MDKR-ND
Fixed Inductors SRP2512A-4R7MDKR-ND
4.7µH Shielded Wirewound Inductor 1.55A 235mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 1.55A 235mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRP2512A-4R7MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2512A-4R7MCT-ND
Fixed Inductors SRP2512A-4R7MCT-ND
4.7µH Shielded Wirewound Inductor 1.55A 235mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 1.55A 235mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Surface Mount Inductors - 1446478P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1446478P
Surface Mount Inductors 1446478P
Bourns SRP2512A-4R7M

Bourns SRP2512A-4R7M

Supplier's Site
Surface Mount Inductors - 1446478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1446478
Surface Mount Inductors 1446478
Bourns SRP2512A-4R7M

Bourns SRP2512A-4R7M

Supplier's Site
Surface Mount Inductors - 1446471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1446471
Surface Mount Inductors 1446471
Bourns SRP2512A-4R7M

Bourns SRP2512A-4R7M

Supplier's Site
Fixed Inductors - SRP2512A-4R7M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP2512A-4R7M
Fixed Inductors SRP2512A-4R7M
FIXED IND 4.7UH 1.55A 235MOHM SM

FIXED IND 4.7UH 1.55A 235MOHM SM

Supplier's Site Datasheet
Inductor, 4.7Uh, 1.55A, 20%, Shielded; Inductance Bourns - 31AC1411 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 1.55A, 20%, Shielded; Inductance Bourns
31AC1411
Inductor, 4.7Uh, 1.55A, 20%, Shielded; Inductance Bourns 31AC1411
INDUCTOR, 4.7UH, 1.55A, 20%, SHIELDED; Inductance:4.7µH; RMS Current (Irms):1.55A; Inductor Construction:Shielde d; Saturation Current (Isat):1.9A; Product Range:SRP2512A Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 4.7UH, 1.55A, 20%, SHIELDED; Inductance:4.7µH; RMS Current (Irms):1.55A; Inductor Construction:Shielded; Saturation Current (Isat):1.9A; Product Range:SRP2512A Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Inductor, 4.7Uh, Shielded, 1.55A; Inductance Bourns - 52AC7416 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 1.55A; Inductance Bourns
52AC7416
Inductor, 4.7Uh, Shielded, 1.55A; Inductance Bourns 52AC7416
INDUCTOR, 4.7UH, SHIELDED, 1.55A; Inductance:4.7µH; RMS Current (Irms):1.55A; Inductor Construction:Shielde d; Saturation Current (Isat):1.9A; Product Range:SRP2512A Series; Inductor Case / Package:1008 [2520 Metric] RoHS Compliant: Yes

INDUCTOR, 4.7UH, SHIELDED, 1.55A; Inductance:4.7µH; RMS Current (Irms):1.55A; Inductor Construction:Shielded; Saturation Current (Isat):1.9A; Product Range:SRP2512A Series; Inductor Case / Package:1008 [2520 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP2512A-4R7M 1273991-SRP2512A-4R7M SRP2512A-4R7MTR-ND 1446478P 1446478 SRP2512A-4R7M 31AC1411
Product Name 4.7UH 1.55A 235MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, 4.7Uh, 1.55A, 20%, Shielded; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Alloy Powder Iron Powdered Iron; Drum Core, Wirewound Iron; Powdered Iron; Iron Powder
Inductance Range 4.7 microH 4.7 microH 4.7 microH 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKIH-3252-32D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-44U - Triad Magnetics
Specs
Inductance Range 1000 microH
Rated DC Current 0.0 milliamps
DCR 0.0460 ohms
View Details
2 suppliers
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details