Bourns, Inc. Fixed Inductors SRP2512A-3R3M

Description
3.3µH Shielded Wirewound Inductor 2A 150mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 2A 150mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP2512A-3R3MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP2512A-3R3MTR-ND
Fixed Inductors 118-SRP2512A-3R3MTR-ND
3.3µH Shielded Wirewound Inductor 2A 150mOhm Max 1008 (2520 Metric)

3.3µH Shielded Wirewound Inductor 2A 150mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 118-SRP2512A-3R3MDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 2A 150 MOHM SMD

FIXED IND 3.3UH 2A 150 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRP2512A-3R3MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP2512A-3R3MCT-ND
Fixed Inductors 118-SRP2512A-3R3MCT-ND
FIXED IND 3.3UH 2A 150 MOHM SMD

FIXED IND 3.3UH 2A 150 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-SRP2512A-3R3MTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers