Bourns, Inc. SMD 2.2UH 2.27A 98MOHM Inductor and Choke SRP2512A-2R2M

Description
FIXED IND 2.2UH 2.27A 98MOHM SMD Product overview: SRP2512A-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.27A, 98MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.27A, 98MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2512A-2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 2.27A 98MOHM SMD Product overview: SRP2512A-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.27A, 98MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.27A, 98MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2512A-2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 2.27A 98MOHM Inductor and Choke - 71-SRP2512A-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2.27A 98MOHM Inductor and Choke
71-SRP2512A-2R2M
SMD 2.2UH 2.27A 98MOHM Inductor and Choke 71-SRP2512A-2R2M
FIXED IND 2.2UH 2.27A 98MOHM SMD Product overview: SRP2512A-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.27A, 98MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.27A, 98MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2512A-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.27A 98MOHM SMD Product overview: SRP2512A-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.27A, 98MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.27A, 98MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2512A-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 1446476P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1446476P
Surface Mount Inductors 1446476P
Bourns SRP2512A-2R2M

Bourns SRP2512A-2R2M

Supplier's Site
Surface Mount Inductors - 1446476 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1446476
Surface Mount Inductors 1446476
Bourns SRP2512A-2R2M

Bourns SRP2512A-2R2M

Supplier's Site
Surface Mount Inductors - 1446470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1446470
Surface Mount Inductors 1446470
Bourns SRP2512A-2R2M

Bourns SRP2512A-2R2M

Supplier's Site
Fixed Inductors - SRP2512A-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2512A-2R2MCT-ND
Fixed Inductors SRP2512A-2R2MCT-ND
2.2µH Shielded Wirewound Inductor 2.27A 98mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 2.27A 98mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRP2512A-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2512A-2R2MDKR-ND
Fixed Inductors SRP2512A-2R2MDKR-ND
2.2µH Shielded Wirewound Inductor 2.27A 98mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 2.27A 98mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRP2512A-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2512A-2R2MTR-ND
Fixed Inductors SRP2512A-2R2MTR-ND
2.2µH Shielded Wirewound Inductor 2.27A 98mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 2.27A 98mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273992-SRP2512A-2R2M
Inductors, Coils, Chokes - Fixed Inductors 1273992-SRP2512A-2R2M
Win Source Part Number: 1273992-SRP2512A-2R2 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP2512A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Iron Powder Q @ Freq: 39 @ 1MHz Frequency - Self Resonant: 62MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 98mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.27 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRP2512A-2R2MTR,SRP2 512A-2R2MDKR,SRP2512 A-2R2MCT Base Product Number: SRP2512A Current - Saturation (Isat): 3A

Win Source Part Number: 1273992-SRP2512A-2R2M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP2512A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Iron Powder
Q @ Freq: 39 @ 1MHz
Frequency - Self Resonant: 62MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 98mOhm Max
Supplier Device Package: 1008
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.27 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRP2512A-2R2MTR,SRP2512A-2R2MDKR,SRP2512A-2R2MCT
Base Product Number: SRP2512A
Current - Saturation (Isat): 3A

Buy Now Datasheet
Inductor, 2.2Uh, 2.27A, 20%, Shielded; Inductance Bourns - 31AC1410 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 2.27A, 20%, Shielded; Inductance Bourns
31AC1410
Inductor, 2.2Uh, 2.27A, 20%, Shielded; Inductance Bourns 31AC1410
INDUCTOR, 2.2UH, 2.27A, 20%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):2.27A; Inductor Construction:Shielde d; Saturation Current (Isat):3A; Product Range:SRP2512A Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 2.27A, 20%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):2.27A; Inductor Construction:Shielded; Saturation Current (Isat):3A; Product Range:SRP2512A Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Inductor, 2.2Uh, Shielded, 2.27A; Inductance Bourns - 52AC7415 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 2.27A; Inductance Bourns
52AC7415
Inductor, 2.2Uh, Shielded, 2.27A; Inductance Bourns 52AC7415
INDUCTOR, 2.2UH, SHIELDED, 2.27A; Inductance:2.2µH; RMS Current (Irms):2.27A; Inductor Construction:Shielde d; Saturation Current (Isat):3A; Product Range:SRP2512A Series; Inductor Case / Package:1008 [2520 Metric]; Product Width:2mm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 2.27A; Inductance:2.2µH; RMS Current (Irms):2.27A; Inductor Construction:Shielded; Saturation Current (Isat):3A; Product Range:SRP2512A Series; Inductor Case / Package:1008 [2520 Metric]; Product Width:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP2512A-2R2M 1446476P 1446476 SRP2512A-2R2MCT-ND 1273992-SRP2512A-2R2M 31AC1410
Product Name SMD 2.2UH 2.27A 98MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 2.2Uh, 2.27A, 20%, Shielded; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Metal Alloy Powder Powdered Iron; Drum Core, Wirewound Iron
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - RC-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers