Bourns, Inc. SMD 1.5UH 2.5A 77 MOHM Inductor and Choke SRP2512A-1R5M

Description
FIXED IND 1.5UH 2.5A 77 MOHM SMD Product overview: SRP2512A-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.5A, 77 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.5A, 77 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2512A-1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 2.5A 77 MOHM SMD Product overview: SRP2512A-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.5A, 77 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.5A, 77 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2512A-1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 2.5A 77 MOHM Inductor and Choke - 71-SRP2512A-1R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 2.5A 77 MOHM Inductor and Choke
71-SRP2512A-1R5M
SMD 1.5UH 2.5A 77 MOHM Inductor and Choke 71-SRP2512A-1R5M
FIXED IND 1.5UH 2.5A 77 MOHM SMD Product overview: SRP2512A-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.5A, 77 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.5A, 77 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2512A-1R5M can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 2.5A 77 MOHM SMD Product overview: SRP2512A-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.5A, 77 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.5A, 77 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2512A-1R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273993-SRP2512A-1R5M
Inductors, Coils, Chokes - Fixed Inductors 1273993-SRP2512A-1R5M
Win Source Part Number: 1273993-SRP2512A-1R5 M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP2512A Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Iron Powder Q @ Freq: 39 @ 1MHz Frequency - Self Resonant: 71MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 77mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: SRP2512A-1R5MDKR,SRP 2512A-1R5MCT,SRP2512 A-1R5MTR Base Product Number: SRP2512A Current - Saturation (Isat): 3.2A

Win Source Part Number: 1273993-SRP2512A-1R5M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP2512A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Iron Powder
Q @ Freq: 39 @ 1MHz
Frequency - Self Resonant: 71MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 77mOhm Max
Supplier Device Package: 1008
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: SRP2512A-1R5MDKR,SRP2512A-1R5MCT,SRP2512A-1R5MTR
Base Product Number: SRP2512A
Current - Saturation (Isat): 3.2A

Buy Now Datasheet
Fixed Inductors - SRP2512A-1R5MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2512A-1R5MCT-ND
Fixed Inductors SRP2512A-1R5MCT-ND
1.5µH Shielded Wirewound Inductor 2.5A 77mOhm Max 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 2.5A 77mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRP2512A-1R5MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2512A-1R5MTR-ND
Fixed Inductors SRP2512A-1R5MTR-ND
1.5µH Shielded Wirewound Inductor 2.5A 77mOhm Max 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 2.5A 77mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRP2512A-1R5MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2512A-1R5MDKR-ND
Fixed Inductors SRP2512A-1R5MDKR-ND
1.5µH Shielded Wirewound Inductor 2.5A 77mOhm Max 1008 (2520 Metric)

1.5µH Shielded Wirewound Inductor 2.5A 77mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 1.5Uh, Shielded, 2.5A; Inductance Bourns - 33AK4439 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 2.5A; Inductance Bourns
33AK4439
Inductor, 1.5Uh, Shielded, 2.5A; Inductance Bourns 33AK4439
INDUCTOR, 1.5UH, SHIELDED, 2.5A; Inductance:1.5µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde d; Saturation Current (Isat):3.2A; Product Range:SRP2512A Series; Inductor Case / Package:1008 [2520 Metric]; Product Width:2mm RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 2.5A; Inductance:1.5µH; RMS Current (Irms):2.5A; Inductor Construction:Shielded; Saturation Current (Isat):3.2A; Product Range:SRP2512A Series; Inductor Case / Package:1008 [2520 Metric]; Product Width:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 1.5Uh, 2.5A, 20% Rohs Compliant Bourns - 04AJ4662 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.5Uh, 2.5A, 20% Rohs Compliant Bourns
04AJ4662
Inductor, Shielded, 1.5Uh, 2.5A, 20% Rohs Compliant Bourns 04AJ4662
INDUCTOR, SHIELDED, 1.5UH, 2.5A, 20% ROHS COMPLIANT: YES

INDUCTOR, SHIELDED, 1.5UH, 2.5A, 20% ROHS COMPLIANT: YES

Supplier's Site
Inductor, 1.5Uh, Shielded, 2.5A; Inductance Bourns - 52AC7414 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 2.5A; Inductance Bourns
52AC7414
Inductor, 1.5Uh, Shielded, 2.5A; Inductance Bourns 52AC7414
INDUCTOR, 1.5UH, SHIELDED, 2.5A; Inductance:1.5µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde d; Saturation Current (Isat):3.2A; Product Range:SRP2512A Series; Inductor Case / Package:1008 [2520 Metric]; Product Width:2mm RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 2.5A; Inductance:1.5µH; RMS Current (Irms):2.5A; Inductor Construction:Shielded; Saturation Current (Isat):3.2A; Product Range:SRP2512A Series; Inductor Case / Package:1008 [2520 Metric]; Product Width:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SRP2512A-1R5M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP2512A-1R5M
Fixed Inductors SRP2512A-1R5M
FIXED IND 1.5UH 2.5A 77 MOHM SMD

FIXED IND 1.5UH 2.5A 77 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP2512A-1R5M 1273993-SRP2512A-1R5M SRP2512A-1R5MCT-ND 33AK4439 04AJ4662 SRP2512A-1R5M
Product Name SMD 1.5UH 2.5A 77 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 1.5Uh, Shielded, 2.5A; Inductance Bourns Inductor, Shielded, 1.5Uh, 2.5A, 20% Rohs Compliant Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Metal Alloy Powder Iron Powdered Iron; Drum Core, Wirewound Iron; Powdered Iron; Iron Powder
Inductance Range 1.5 microH 1.5 microH 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J562SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 1-1624097-4 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-36N 0302CS-36NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details