Bourns, Inc. SMD 3.7A 35 MOHM Inductor and Choke SRP2512-R68M

Description
FIXED IND 680NH 3.7A 35 MOHM SMD Product overview: SRP2512-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.7A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.7A, 35 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2512-R68M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 680NH 3.7A 35 MOHM SMD Product overview: SRP2512-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.7A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.7A, 35 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2512-R68M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.7A 35 MOHM Inductor and Choke - 71-SRP2512-R68M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.7A 35 MOHM Inductor and Choke
71-SRP2512-R68M
SMD 3.7A 35 MOHM Inductor and Choke 71-SRP2512-R68M
FIXED IND 680NH 3.7A 35 MOHM SMD Product overview: SRP2512-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.7A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.7A, 35 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2512-R68M can be used for catalog matching and distributor lookup.

FIXED IND 680NH 3.7A 35 MOHM SMD Product overview: SRP2512-R68M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.7A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.7A, 35 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2512-R68M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP2512-R68MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2512-R68MCT-ND
Fixed Inductors SRP2512-R68MCT-ND
680nH Shielded Wirewound Inductor 3.7A 35mOhm Max 1008 (2520 Metric)

680nH Shielded Wirewound Inductor 3.7A 35mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRP2512-R68MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2512-R68MTR-ND
Fixed Inductors SRP2512-R68MTR-ND
680nH Shielded Wirewound Inductor 3.7A 35mOhm Max 1008 (2520 Metric)

680nH Shielded Wirewound Inductor 3.7A 35mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRP2512-R68MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2512-R68MDKR-ND
Fixed Inductors SRP2512-R68MDKR-ND
680nH Shielded Wirewound Inductor 3.7A 35mOhm Max 1008 (2520 Metric)

680nH Shielded Wirewound Inductor 3.7A 35mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273996-SRP2512-R68M
Inductors, Coils, Chokes - Fixed Inductors 1273996-SRP2512-R68M
Win Source Part Number: 1273996-SRP2512-R68M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP2512 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 680 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Powder Q @ Freq: 39 @ 1MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 35mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.7 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP2512-R68MDKR,SRP2 512-R68MCT,SRP2512-R 68MTR Base Product Number: SRP2512 Current - Saturation (Isat): 4.1A

Win Source Part Number: 1273996-SRP2512-R68M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP2512
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 680 nH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron Powder
Q @ Freq: 39 @ 1MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 35mOhm Max
Supplier Device Package: 1008
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.7 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP2512-R68MDKR,SRP2512-R68MCT,SRP2512-R68MTR
Base Product Number: SRP2512
Current - Saturation (Isat): 4.1A

Buy Now Datasheet
Inductor, Wirewound, 0.68Uh, 20%, 4.3A; Inductance Bourns - 64X8780 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 0.68Uh, 20%, 4.3A; Inductance Bourns
64X8780
Inductor, Wirewound, 0.68Uh, 20%, 4.3A; Inductance Bourns 64X8780
INDUCTOR, WIREWOUND, 0.68UH, 20%, 4.3A; Inductance:680nH; DC Resistance Max:0.038ohm; Self Resonant Frequency:-; DC Current Rating:4.3A; Inductor Case / Package:1008 [2520 Metric]; Product Range:SRP2512 Series; Core Material:Iron RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 0.68UH, 20%, 4.3A; Inductance:680nH; DC Resistance Max:0.038ohm; Self Resonant Frequency:-; DC Current Rating:4.3A; Inductor Case / Package:1008 [2520 Metric]; Product Range:SRP2512 Series; Core Material:Iron RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Wirewound, 0.68Uh, 20%, 4.3A; Inductance Bourns - 64X8781 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 0.68Uh, 20%, 4.3A; Inductance Bourns
64X8781
Inductor, Wirewound, 0.68Uh, 20%, 4.3A; Inductance Bourns 64X8781
INDUCTOR, WIREWOUND, 0.68UH, 20%, 4.3A; Inductance:680nH; DC Resistance Max:0.038ohm; Self Resonant Frequency:-; DC Current Rating:4.3A; Inductor Case / Package:1008 [2520 Metric]; Product Range:SRP2512 Series; Core Material:Iron RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 0.68UH, 20%, 4.3A; Inductance:680nH; DC Resistance Max:0.038ohm; Self Resonant Frequency:-; DC Current Rating:4.3A; Inductor Case / Package:1008 [2520 Metric]; Product Range:SRP2512 Series; Core Material:Iron RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP2512-R68M SRP2512-R68MCT-ND 1273996-SRP2512-R68M 64X8780
Product Name SMD 3.7A 35 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Wirewound, 0.68Uh, 20%, 4.3A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound
Core Material Powdered Iron Powdered Iron; Drum Core, Wirewound Iron
Inductance Range 0.6800 microH 0.6800 microH 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5769-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
High Current Rod Core Inductor - FIRCH-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.6 microH
DCR 0.0100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details