Bourns, Inc. SMD 4.5A 25 MOHM Inductor and Choke SRP2512-R47M

Description
FIXED IND 470NH 4.5A 25 MOHM SMD Product overview: SRP2512-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.5A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.5A, 25 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2512-R47M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470NH 4.5A 25 MOHM SMD Product overview: SRP2512-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.5A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.5A, 25 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2512-R47M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.5A 25 MOHM Inductor and Choke - 71-SRP2512-R47M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.5A 25 MOHM Inductor and Choke
71-SRP2512-R47M
SMD 4.5A 25 MOHM Inductor and Choke 71-SRP2512-R47M
FIXED IND 470NH 4.5A 25 MOHM SMD Product overview: SRP2512-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.5A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.5A, 25 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2512-R47M can be used for catalog matching and distributor lookup.

FIXED IND 470NH 4.5A 25 MOHM SMD Product overview: SRP2512-R47M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.5A, 25 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.5A, 25 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2512-R47M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP2512-R47MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2512-R47MDKR-ND
Fixed Inductors SRP2512-R47MDKR-ND
470nH Shielded Wirewound Inductor 4.5A 25mOhm Max 1008 (2520 Metric)

470nH Shielded Wirewound Inductor 4.5A 25mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRP2512-R47MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2512-R47MTR-ND
Fixed Inductors SRP2512-R47MTR-ND
470nH Shielded Wirewound Inductor 4.5A 25mOhm Max 1008 (2520 Metric)

470nH Shielded Wirewound Inductor 4.5A 25mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRP2512-R47MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2512-R47MCT-ND
Fixed Inductors SRP2512-R47MCT-ND
470nH Shielded Wirewound Inductor 4.5A 25mOhm Max 1008 (2520 Metric)

470nH Shielded Wirewound Inductor 4.5A 25mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1273997-SRP2512-R47M
Inductors, Coils, Chokes - Fixed Inductors 1273997-SRP2512-R47M
Win Source Part Number: 1273997-SRP2512-R47M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP2512 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Iron Powder Q @ Freq: 39 @ 1MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 25mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.5 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SRP2512-R47MCT,SRP25 12-R47MDKR,SRP2512-R 47MTR,2266-SRP2512-R 47M Base Product Number: SRP2512 Current - Saturation (Isat): 5.3A

Win Source Part Number: 1273997-SRP2512-R47M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP2512
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 470 nH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Iron Powder
Q @ Freq: 39 @ 1MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 25mOhm Max
Supplier Device Package: 1008
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.5 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP2512-R47MCT,SRP2512-R47MDKR,SRP2512-R47MTR,2266-SRP2512-R47M
Base Product Number: SRP2512
Current - Saturation (Isat): 5.3A

Buy Now Datasheet
Surface Mount Power Inductor, Srp2512 Series, 470 Nh, 20%, Wirewound, 0.028 Ohm, 4.5 A Rohs Compliant Bourns - 78X5433 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Srp2512 Series, 470 Nh, 20%, Wirewound, 0.028 Ohm, 4.5 A Rohs Compliant Bourns
78X5433
Surface Mount Power Inductor, Srp2512 Series, 470 Nh, 20%, Wirewound, 0.028 Ohm, 4.5 A Rohs Compliant Bourns 78X5433
Surface Mount Power Inductor, SRP2512 Series, 470 nH, 20%, Wirewound, 0.028 ohm, 4.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, SRP2512 Series, 470 nH, 20%, Wirewound, 0.028 ohm, 4.5 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Wirewound, 0.47Uh, 20%, 4.5A; Inductance Bourns - 64X8779 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 0.47Uh, 20%, 4.5A; Inductance Bourns
64X8779
Inductor, Wirewound, 0.47Uh, 20%, 4.5A; Inductance Bourns 64X8779
INDUCTOR, WIREWOUND, 0.47UH, 20%, 4.5A; Inductance:470nH; DC Resistance Max:0.028ohm; Self Resonant Frequency:-; DC Current Rating:4.5A; Inductor Case / Package:1008 [2520 Metric]; Product Range:SRP2512 Series; Core Material:Iron RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 0.47UH, 20%, 4.5A; Inductance:470nH; DC Resistance Max:0.028ohm; Self Resonant Frequency:-; DC Current Rating:4.5A; Inductor Case / Package:1008 [2520 Metric]; Product Range:SRP2512 Series; Core Material:Iron RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Wirewound, 0.47Uh, 20%, 4.5A; Inductance Bourns - 64X8778 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 0.47Uh, 20%, 4.5A; Inductance Bourns
64X8778
Inductor, Wirewound, 0.47Uh, 20%, 4.5A; Inductance Bourns 64X8778
INDUCTOR, WIREWOUND, 0.47UH, 20%, 4.5A; Inductance:470nH; DC Resistance Max:0.028ohm; Self Resonant Frequency:-; DC Current Rating:4.5A; Inductor Case / Package:1008 [2520 Metric]; Product Range:SRP2512 Series; Product Length:2.5mm RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 0.47UH, 20%, 4.5A; Inductance:470nH; DC Resistance Max:0.028ohm; Self Resonant Frequency:-; DC Current Rating:4.5A; Inductor Case / Package:1008 [2520 Metric]; Product Range:SRP2512 Series; Product Length:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP2512-R47M SRP2512-R47MDKR-ND 1273997-SRP2512-R47M 78X5433 64X8779
Product Name SMD 4.5A 25 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Srp2512 Series, 470 Nh, 20%, Wirewound, 0.028 Ohm, 4.5 A Rohs Compliant Bourns Inductor, Wirewound, 0.47Uh, 20%, 4.5A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound Wirewound
Core Material Powdered Iron Powdered Iron; Drum Core, Wirewound Iron
Inductance Range 0.4700 microH 0.4700 microH 0.4700 microH
Unlock Full Specs
to access all available technical data