Bourns, Inc. Surface Mount Inductors SRP2512-2R2M

Description
Bourns SRP2512-2R2M
Request a Quote Datasheet
Description
Bourns SRP2512-2R2M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 1808922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1808922
Surface Mount Inductors 1808922
Bourns SRP2512-2R2M

Bourns SRP2512-2R2M

Supplier's Site
Surface Mount Inductors - 1808993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1808993
Surface Mount Inductors 1808993
Bourns SRP2512-2R2M

Bourns SRP2512-2R2M

Supplier's Site
SMD 2.2UH 2.1A 104MOHM Inductor and Choke - 71-SRP2512-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2.1A 104MOHM Inductor and Choke
71-SRP2512-2R2M
SMD 2.2UH 2.1A 104MOHM Inductor and Choke 71-SRP2512-2R2M
FIXED IND 2.2UH 2.1A 104MOHM SMD Product overview: SRP2512-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.1A, 104MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.1A, 104MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2512-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.1A 104MOHM SMD Product overview: SRP2512-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.1A, 104MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.1A, 104MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2512-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP2512-2R2M
712305-SRP2512-2R2M
Fixed Inductors - SRP2512-2R2M 712305-SRP2512-2R2M
Manufacturer: Bourns Inc. Win Source Part Number: 712305-SRP2512-2R2M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±20% Material - Core: Iron Powder Current - Saturation: 3A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 104mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: SRP2512 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Q at Freq: 39 at 1MHz Current Rating (Amps): 2.1A Inductance Frequency - Test: 1MHz

Manufacturer: Bourns Inc.
Win Source Part Number: 712305-SRP2512-2R2M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.2μH
Tolerance: ±20%
Material - Core: Iron Powder
Current - Saturation: 3A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 104mOhm Max
Supplier Device Package: 1008
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: SRP2512
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Q at Freq: 39 at 1MHz
Current Rating (Amps): 2.1A
Inductance Frequency - Test: 1MHz

Buy Now
Fixed Inductors - SRP2512-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2512-2R2MDKR-ND
Fixed Inductors SRP2512-2R2MDKR-ND
2.2µH Shielded Wirewound Inductor 2.1A 104mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 2.1A 104mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRP2512-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2512-2R2MCT-ND
Fixed Inductors SRP2512-2R2MCT-ND
2.2µH Shielded Wirewound Inductor 2.1A 104mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 2.1A 104mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRP2512-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2512-2R2MTR-ND
Fixed Inductors SRP2512-2R2MTR-ND
2.2µH Shielded Wirewound Inductor 2.1A 104mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 2.1A 104mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRP2512-2R2M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP2512-2R2M
Fixed Inductors SRP2512-2R2M
FIXED IND 2.2UH 2.1A 104MOHM SMD

FIXED IND 2.2UH 2.1A 104MOHM SMD

Supplier's Site Datasheet
Inductor, Wirewound, 2.2Uh, 20%, 2.3A; Inductance Bourns - 64X8785 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 2.2Uh, 20%, 2.3A; Inductance Bourns
64X8785
Inductor, Wirewound, 2.2Uh, 20%, 2.3A; Inductance Bourns 64X8785
INDUCTOR, WIREWOUND, 2.2UH, 20%, 2.3A; Inductance:2.2µH; DC Resistance Max:0.102ohm; Self Resonant Frequency:-; DC Current Rating:2.3A; Inductor Case / Package:1008 [2520 Metric]; Product Range:SRP2512 Series; Core Material:Iron RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 2.2UH, 20%, 2.3A; Inductance:2.2µH; DC Resistance Max:0.102ohm; Self Resonant Frequency:-; DC Current Rating:2.3A; Inductor Case / Package:1008 [2520 Metric]; Product Range:SRP2512 Series; Core Material:Iron RoHS Compliant: Yes

Supplier's Site
Inductor, Wirewound, 2.2Uh, 20%, 2.3A; Inductance Bourns - 64X8784 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 2.2Uh, 20%, 2.3A; Inductance Bourns
64X8784
Inductor, Wirewound, 2.2Uh, 20%, 2.3A; Inductance Bourns 64X8784
INDUCTOR, WIREWOUND, 2.2UH, 20%, 2.3A; Inductance:2.2µH; DC Resistance Max:0.102ohm; Self Resonant Frequency:-; DC Current Rating:2.3A; Inductor Case / Package:1008 [2520 Metric]; Product Range:SRP2512 Series; Core Material:Iron RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 2.2UH, 20%, 2.3A; Inductance:2.2µH; DC Resistance Max:0.102ohm; Self Resonant Frequency:-; DC Current Rating:2.3A; Inductor Case / Package:1008 [2520 Metric]; Product Range:SRP2512 Series; Core Material:Iron RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1808922 71-SRP2512-2R2M 712305-SRP2512-2R2M SRP2512-2R2MDKR-ND SRP2512-2R2M 64X8785
Product Name Surface Mount Inductors SMD 2.2UH 2.1A 104MOHM Inductor and Choke Fixed Inductors - SRP2512-2R2M Fixed Inductors Fixed Inductors Inductor, Wirewound, 2.2Uh, 20%, 2.3A; Inductance Bourns
Core Material Iron; Iron Powdered Iron Iron Powdered Iron; Drum Core, Wirewound Iron; Powdered Iron; Iron Powder
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Standards and Certifications RoHS RoHS RoHS
EIA Case Size Smd
Molded / Shielded Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers