Bourns, Inc. Fixed Inductors SRP2510A-R47M

Description
470nH Shielded Wirewound Inductor 3.9A 32mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 3.9A 32mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP2510A-R47MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2510A-R47MTR-ND
Fixed Inductors SRP2510A-R47MTR-ND
470nH Shielded Wirewound Inductor 3.9A 32mOhm Max 1008 (2520 Metric)

470nH Shielded Wirewound Inductor 3.9A 32mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRP2510A-R47MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2510A-R47MDKR-ND
Fixed Inductors SRP2510A-R47MDKR-ND
470nH Shielded Wirewound Inductor 3.9A 32mOhm Max 1008 (2520 Metric)

470nH Shielded Wirewound Inductor 3.9A 32mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRP2510A-R47MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2510A-R47MCT-ND
Fixed Inductors SRP2510A-R47MCT-ND
470nH Shielded Wirewound Inductor 3.9A 32mOhm Max 1008 (2520 Metric)

470nH Shielded Wirewound Inductor 3.9A 32mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 0.47Uh, 3.9A, 20%, Shielded; Inductance Bourns - 31AC1401 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 3.9A, 20%, Shielded; Inductance Bourns
31AC1401
Inductor, 0.47Uh, 3.9A, 20%, Shielded; Inductance Bourns 31AC1401
INDUCTOR, 0.47UH, 3.9A, 20%, SHIELDED; Inductance:470nH; RMS Current (Irms):3.9A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:SRP2510A Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 0.47UH, 3.9A, 20%, SHIELDED; Inductance:470nH; RMS Current (Irms):3.9A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:SRP2510A Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP2510A-R47MTR-ND 31AC1401
Product Name Fixed Inductors Inductor, 0.47Uh, 3.9A, 20%, Shielded; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2469832P - RS Components, Ltd.
Specs
Inductance Range 15 microH
Rated DC Current 4500 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - DKIH-3237-122Q-NK - 855812-DKIH-3237-122Q-NK - Win Source Electronics
Specs
Application RF Choke
View Details
2 suppliers