Bourns, Inc. Fixed Inductors SRP2510A-R33M

Description
330nH Shielded Wirewound Inductor 4.4A 26mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
330nH Shielded Wirewound Inductor 4.4A 26mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP2510A-R33MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2510A-R33MTR-ND
Fixed Inductors SRP2510A-R33MTR-ND
330nH Shielded Wirewound Inductor 4.4A 26mOhm Max 1008 (2520 Metric)

330nH Shielded Wirewound Inductor 4.4A 26mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRP2510A-R33MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2510A-R33MDKR-ND
Fixed Inductors SRP2510A-R33MDKR-ND
330nH Shielded Wirewound Inductor 4.4A 26mOhm Max 1008 (2520 Metric)

330nH Shielded Wirewound Inductor 4.4A 26mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRP2510A-R33MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2510A-R33MCT-ND
Fixed Inductors SRP2510A-R33MCT-ND
330nH Shielded Wirewound Inductor 4.4A 26mOhm Max 1008 (2520 Metric)

330nH Shielded Wirewound Inductor 4.4A 26mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SRP2510A-R33MTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2106JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1620140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1400 microH
Lead Style Radial; Radial
View Details
30mH 4A 540V Inductor and Choke - 839-DKLP-0229-0430 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 30000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers