Bourns, Inc. Fixed Inductors SRP2510A-2R2M

Description
2.2µH Shielded Wirewound Inductor 2.3A 119mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 2.3A 119mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP2510A-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2510A-2R2MDKR-ND
Fixed Inductors SRP2510A-2R2MDKR-ND
2.2µH Shielded Wirewound Inductor 2.3A 119mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 2.3A 119mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRP2510A-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2510A-2R2MCT-ND
Fixed Inductors SRP2510A-2R2MCT-ND
2.2µH Shielded Wirewound Inductor 2.3A 119mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 2.3A 119mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRP2510A-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2510A-2R2MTR-ND
Fixed Inductors SRP2510A-2R2MTR-ND
2.2µH Shielded Wirewound Inductor 2.3A 119mOhm Max 1008 (2520 Metric)

2.2µH Shielded Wirewound Inductor 2.3A 119mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - SRP2510A-2R2M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP2510A-2R2M
Fixed Inductors SRP2510A-2R2M
FIXED IND 2.2UH 2.3A 119MOHM SMD

FIXED IND 2.2UH 2.3A 119MOHM SMD

Supplier's Site Datasheet
Inductor, 2.2Uh, Shielded, 2.3A; Inductance Bourns - 52AC7409 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 2.3A; Inductance Bourns
52AC7409
Inductor, 2.2Uh, Shielded, 2.3A; Inductance Bourns 52AC7409
INDUCTOR, 2.2UH, SHIELDED, 2.3A; Inductance:2.2µH; RMS Current (Irms):2.3A; Inductor Construction:Shielde d; Saturation Current (Isat):2.4A; Product Range:SRP2510A Series; Inductor Case / Package:1008 [2520 Metric]; Product Width:2mm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 2.3A; Inductance:2.2µH; RMS Current (Irms):2.3A; Inductor Construction:Shielded; Saturation Current (Isat):2.4A; Product Range:SRP2510A Series; Inductor Case / Package:1008 [2520 Metric]; Product Width:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.2Uh, 2.3A, 20%, Shielded; Inductance Bourns - 31AC1405 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 2.3A, 20%, Shielded; Inductance Bourns
31AC1405
Inductor, 2.2Uh, 2.3A, 20%, Shielded; Inductance Bourns 31AC1405
INDUCTOR, 2.2UH, 2.3A, 20%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):2.3A; Inductor Construction:Shielde d; Saturation Current (Isat):2.4A; Product Range:SRP2510A Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 2.3A, 20%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):2.3A; Inductor Construction:Shielded; Saturation Current (Isat):2.4A; Product Range:SRP2510A Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Inductor, 2.2Uh, Shielded, 2.3A; Inductance Bourns - 33AK4436 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 2.3A; Inductance Bourns
33AK4436
Inductor, 2.2Uh, Shielded, 2.3A; Inductance Bourns 33AK4436
INDUCTOR, 2.2UH, SHIELDED, 2.3A; Inductance:2.2µH; RMS Current (Irms):2.3A; Inductor Construction:Shielde d; Saturation Current (Isat):2.4A; Product Range:SRP2510A Series; Inductor Case / Package:1008 [2520 Metric]; Product Width:2mm RoHS Compliant: Yes

INDUCTOR, 2.2UH, SHIELDED, 2.3A; Inductance:2.2µH; RMS Current (Irms):2.3A; Inductor Construction:Shielded; Saturation Current (Isat):2.4A; Product Range:SRP2510A Series; Inductor Case / Package:1008 [2520 Metric]; Product Width:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP2510A-2R2MDKR-ND SRP2510A-2R2M 52AC7409
Product Name Fixed Inductors Fixed Inductors Inductor, 2.2Uh, Shielded, 2.3A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Iron; Powdered Iron; Iron Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2684JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - A102551TR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Fixed Inductors - 0402DC-6N2XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details