Bourns, Inc. Fixed Inductors SRP2313AA-330M

Description
33µH Shielded Wirewound Inductor 16A 15.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 16A 15.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP2313AA-330MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2313AA-330MTR-ND
Fixed Inductors SRP2313AA-330MTR-ND
33µH Shielded Wirewound Inductor 16A 15.4mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 16A 15.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP2313AA-330MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2313AA-330MCT-ND
Fixed Inductors SRP2313AA-330MCT-ND
33µH Shielded Wirewound Inductor 16A 15.4mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 16A 15.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP2313AA-330MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2313AA-330MDKR-ND
Fixed Inductors SRP2313AA-330MDKR-ND
33µH Shielded Wirewound Inductor 16A 15.4mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 16A 15.4mOhm Max Nonstandard

Buy Now Datasheet
SMD 33UH 16A 15.4 MOHM Inductor and Choke - 71-SRP2313AA-330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 16A 15.4 MOHM Inductor and Choke
71-SRP2313AA-330M
SMD 33UH 16A 15.4 MOHM Inductor and Choke 71-SRP2313AA-330M
FIXED IND 33UH 16A 15.4 MOHM SMD Product overview: SRP2313AA-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 16A, 15.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 16A, 15.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2313AA-330M can be used for catalog matching and distributor lookup.

FIXED IND 33UH 16A 15.4 MOHM SMD Product overview: SRP2313AA-330M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 16A, 15.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 16A, 15.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2313AA-330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP2313AA-330M
934976-SRP2313AA-330M
Fixed Inductors - SRP2313AA-330M 934976-SRP2313AA-330M
Manufacturer: Bourns Inc. Win Source Part Number: 934976-SRP2313AA-330 M Series: SRP2313AA Operating Temperature Range: -55°C ~ 155°C Features: Shielded Wirewound Inductor 15.4mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRP2313AA Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP2313AA-330MCT, SRP2313AA-330MTR, SRP2313AA-330MDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 934976-SRP2313AA-330M
Series: SRP2313AA
Operating Temperature Range: -55°C ~ 155°C
Features: Shielded Wirewound Inductor 15.4mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRP2313AA
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP2313AA-330MCT, SRP2313AA-330MTR, SRP2313AA-330MDKR

Buy Now Datasheet
Inductor, Shld, 33Uh, 16A, Aec-Q200; Inductance Bourns - 43AC9531 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 33Uh, 16A, Aec-Q200; Inductance Bourns
43AC9531
Inductor, Shld, 33Uh, 16A, Aec-Q200; Inductance Bourns 43AC9531
INDUCTOR, SHLD, 33UH, 16A, AEC-Q200; Inductance:33µH; RMS Current (Irms):16A; Inductor Construction:Shielde d; Saturation Current (Isat):10.5A; Product Range:SRP2313AA Series; Power Inductor Case:23.5mm x 22mm x 12.6mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 33UH, 16A, AEC-Q200; Inductance:33µH; RMS Current (Irms):16A; Inductor Construction:Shielded; Saturation Current (Isat):10.5A; Product Range:SRP2313AA Series; Power Inductor Case:23.5mm x 22mm x 12.6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP2313AA-330MTR-ND 71-SRP2313AA-330M 934976-SRP2313AA-330M 43AC9531
Product Name Fixed Inductors SMD 33UH 16A 15.4 MOHM Inductor and Choke Fixed Inductors - SRP2313AA-330M Inductor, Shld, 33Uh, 16A, Aec-Q200; Inductance Bourns
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound Metal Alloy Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J392SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176782-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-56N 0402CT-56NXJRW , 0402CT-56NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details