Bourns, Inc. Fixed Inductors - SRP2313AA-2R2M SRP2313AA-2R2M

Description
Manufacturer: Bourns Inc. Win Source Part Number: 934975-SRP2313AA-2R2 M Series: SRP2313AA Operating Temperature Range: -55°C ~ 155°C Features: Shielded Wirewound Inductor 1.25mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRP2313AA Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP2313AA-2R2MCT, SRP2313AA-2R2MTR, SRP2313AA-2R2MDKR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 934975-SRP2313AA-2R2 M Series: SRP2313AA Operating Temperature Range: -55°C ~ 155°C Features: Shielded Wirewound Inductor 1.25mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRP2313AA Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP2313AA-2R2MCT, SRP2313AA-2R2MTR, SRP2313AA-2R2MDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SRP2313AA-2R2M
934975-SRP2313AA-2R2M
Fixed Inductors - SRP2313AA-2R2M 934975-SRP2313AA-2R2M
Manufacturer: Bourns Inc. Win Source Part Number: 934975-SRP2313AA-2R2 M Series: SRP2313AA Operating Temperature Range: -55°C ~ 155°C Features: Shielded Wirewound Inductor 1.25mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRP2313AA Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP2313AA-2R2MCT, SRP2313AA-2R2MTR, SRP2313AA-2R2MDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 934975-SRP2313AA-2R2M
Series: SRP2313AA
Operating Temperature Range: -55°C ~ 155°C
Features: Shielded Wirewound Inductor 1.25mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRP2313AA
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP2313AA-2R2MCT, SRP2313AA-2R2MTR, SRP2313AA-2R2MDKR

Buy Now Datasheet
SMD 2.2UH 52A 1.25MOHM Inductor and Choke - 71-SRP2313AA-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 52A 1.25MOHM Inductor and Choke
71-SRP2313AA-2R2M
SMD 2.2UH 52A 1.25MOHM Inductor and Choke 71-SRP2313AA-2R2M
FIXED IND 2.2UH 52A 1.25MOHM SMD Product overview: SRP2313AA-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 52A, 1.25MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 52A, 1.25MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2313AA-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 52A 1.25MOHM SMD Product overview: SRP2313AA-2R2M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 52A, 1.25MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 52A, 1.25MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2313AA-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP2313AA-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2313AA-2R2MDKR-ND
Fixed Inductors SRP2313AA-2R2MDKR-ND
2.2µH Shielded Wirewound Inductor 52A 1.25mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 52A 1.25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP2313AA-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2313AA-2R2MTR-ND
Fixed Inductors SRP2313AA-2R2MTR-ND
2.2µH Shielded Wirewound Inductor 52A 1.25mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 52A 1.25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP2313AA-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2313AA-2R2MCT-ND
Fixed Inductors SRP2313AA-2R2MCT-ND
2.2µH Shielded Wirewound Inductor 52A 1.25mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 52A 1.25mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shld, 2.2Uh, 52A, Aec-Q200; Inductance Bourns - 43AC9527 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 2.2Uh, 52A, Aec-Q200; Inductance Bourns
43AC9527
Inductor, Shld, 2.2Uh, 52A, Aec-Q200; Inductance Bourns 43AC9527
INDUCTOR, SHLD, 2.2UH, 52A, AEC-Q200; Inductance:2.2µH; RMS Current (Irms):52A; Inductor Construction:Shielde d; Saturation Current (Isat):43A; Product Range:SRP2313AA Series; Power Inductor Case:23.5mm x 22mm x 12.6mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 2.2UH, 52A, AEC-Q200; Inductance:2.2µH; RMS Current (Irms):52A; Inductor Construction:Shielded; Saturation Current (Isat):43A; Product Range:SRP2313AA Series; Power Inductor Case:23.5mm x 22mm x 12.6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 934975-SRP2313AA-2R2M 71-SRP2313AA-2R2M SRP2313AA-2R2MDKR-ND 43AC9527
Product Name Fixed Inductors - SRP2313AA-2R2M SMD 2.2UH 52A 1.25MOHM Inductor and Choke Fixed Inductors Inductor, Shld, 2.2Uh, 52A, Aec-Q200; Inductance Bourns
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Wirewound Drum Core, Wirewound
Core Material Metal Alloy Powder Drum Core, Wirewound
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-36273225201R5KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-3N9 0402CT-3N9XJRW , 0402CT-3N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details