Bourns, Inc. Fixed Inductors SRP2313AA-100M

Description
10µH Shielded Wirewound Inductor 30A 4.15mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 30A 4.15mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP2313AA-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2313AA-100MTR-ND
Fixed Inductors SRP2313AA-100MTR-ND
10µH Shielded Wirewound Inductor 30A 4.15mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 30A 4.15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP2313AA-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2313AA-100MDKR-ND
Fixed Inductors SRP2313AA-100MDKR-ND
10µH Shielded Wirewound Inductor 30A 4.15mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 30A 4.15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP2313AA-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2313AA-100MCT-ND
Fixed Inductors SRP2313AA-100MCT-ND
10µH Shielded Wirewound Inductor 30A 4.15mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 30A 4.15mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 30A 4.15 MOHM Inductor and Choke - 71-SRP2313AA-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 30A 4.15 MOHM Inductor and Choke
71-SRP2313AA-100M
SMD 10UH 30A 4.15 MOHM Inductor and Choke 71-SRP2313AA-100M
FIXED IND 10UH 30A 4.15 MOHM SMD Product overview: SRP2313AA-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 30A, 4.15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 30A, 4.15 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2313AA-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 30A 4.15 MOHM SMD Product overview: SRP2313AA-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 30A, 4.15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 30A, 4.15 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP2313AA-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SRP2313AA-100M
934972-SRP2313AA-100M
Fixed Inductors - SRP2313AA-100M 934972-SRP2313AA-100M
Manufacturer: Bourns Inc. Win Source Part Number: 934972-SRP2313AA-100 M Series: SRP2313AA Operating Temperature Range: -55°C ~ 155°C Features: Shielded Wirewound Inductor 4.15mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRP2313AA Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP2313AA-100MDKR, SRP2313AA-100MTR, SRP2313AA-100MCT

Manufacturer: Bourns Inc.
Win Source Part Number: 934972-SRP2313AA-100M
Series: SRP2313AA
Operating Temperature Range: -55°C ~ 155°C
Features: Shielded Wirewound Inductor 4.15mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRP2313AA
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP2313AA-100MDKR, SRP2313AA-100MTR, SRP2313AA-100MCT

Buy Now Datasheet
Fixed Inductors - SRP2313AA-100M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP2313AA-100M
Fixed Inductors SRP2313AA-100M
FIXED IND 10UH 30A 4.15 MOHM SMD

FIXED IND 10UH 30A 4.15 MOHM SMD

Supplier's Site Datasheet
Inductor, Shld, 10Uh, 30A, Aec-Q200; Inductance Bourns - 43AC9526 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, 10Uh, 30A, Aec-Q200; Inductance Bourns
43AC9526
Inductor, Shld, 10Uh, 30A, Aec-Q200; Inductance Bourns 43AC9526
INDUCTOR, SHLD, 10UH, 30A, AEC-Q200; Inductance:10µH; RMS Current (Irms):30A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:SRP2313AA Series; Power Inductor Case:23.5mm x 22mm x 12.6mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, SHLD, 10UH, 30A, AEC-Q200; Inductance:10µH; RMS Current (Irms):30A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:SRP2313AA Series; Power Inductor Case:23.5mm x 22mm x 12.6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, Shielded, 30A; Inductance Bourns - 33AK4431 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 30A; Inductance Bourns
33AK4431
Inductor, 10Uh, Shielded, 30A; Inductance Bourns 33AK4431
INDUCTOR, 10UH, SHIELDED, 30A; Inductance:10µH; RMS Current (Irms):30A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:SRP2313AA Series; Inductor Case / Package:-; DC Resistance Max:0.00415ohm RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 30A; Inductance:10µH; RMS Current (Irms):30A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:SRP2313AA Series; Inductor Case / Package:-; DC Resistance Max:0.00415ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Uh, Shielded, 30A; Inductance Bourns - 52AC7393 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 30A; Inductance Bourns
52AC7393
Inductor, 10Uh, Shielded, 30A; Inductance Bourns 52AC7393
INDUCTOR, 10UH, SHIELDED, 30A; Inductance:10µH; RMS Current (Irms):30A; Inductor Construction:Shielde d; Saturation Current (Isat):20A; Product Range:SRP2313AA Series; Inductor Case / Package:-; DC Resistance Max:0.00415ohm RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 30A; Inductance:10µH; RMS Current (Irms):30A; Inductor Construction:Shielded; Saturation Current (Isat):20A; Product Range:SRP2313AA Series; Inductor Case / Package:-; DC Resistance Max:0.00415ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP2313AA-100MTR-ND 71-SRP2313AA-100M 934972-SRP2313AA-100M SRP2313AA-100M 43AC9526 33AK4431
Product Name Fixed Inductors SMD 10UH 30A 4.15 MOHM Inductor and Choke Fixed Inductors - SRP2313AA-100M Fixed Inductors Inductor, Shld, 10Uh, 30A, Aec-Q200; Inductance Bourns Inductor, 10Uh, Shielded, 30A; Inductance Bourns
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound Metal Alloy Powder Alloy Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DSO1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CME2425-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers