Bourns, Inc. Fixed Inductors SRP2010TMA-1R0M

Description
FIXED IND 1UH 3.6A 59 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 1UH 3.6A 59 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP2010TMA-1R0MTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 3.6A 59 MOHM SMD

FIXED IND 1UH 3.6A 59 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRP2010TMA-1R0MDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 3.6A 59 MOHM SMD

FIXED IND 1UH 3.6A 59 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-SRP2010TMA-1R0MCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 3.6A 59 MOHM SMD

FIXED IND 1UH 3.6A 59 MOHM SMD

Buy Now Datasheet
Power Inductor, 1Uh, Shielded, 3.6A Rohs Compliant Bourns - 33AK7114 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 1Uh, Shielded, 3.6A Rohs Compliant Bourns
33AK7114
Power Inductor, 1Uh, Shielded, 3.6A Rohs Compliant Bourns 33AK7114
POWER INDUCTOR, 1UH, SHIELDED, 3.6A ROHS COMPLIANT: YES

POWER INDUCTOR, 1UH, SHIELDED, 3.6A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP2010TMA-1R0MTR-ND 33AK7114
Product Name Fixed Inductors Power Inductor, 1Uh, Shielded, 3.6A Rohs Compliant Bourns
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BPTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details