Bourns, Inc.
Fixed Inductors
SRP2010PA-R24M
Description
IND 0.24UH 20% 5.8A SHD
Request a Quote
Email Supplier
Datasheet
Description
IND 0.24UH 20% 5.8A SHD
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
118-SRP2010PA-R24MTR-ND |
|
Product Name
|
Fixed Inductors |
|
Operating Temperature
|
-40 to 145 C (-40 to 293 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Configuration
|
Fixed
|
|
Inductance Tolerance
|
20 (+/- %)
|
|
DCR
|
0.0200 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-55 to 125 C (-67 to 257 F)
Mounting Option
Surface Mount Technology
Technology
Wirewound
View Details
Technology
Wirewound
Core Material
Ferrite; Ferrite
Inductance Range
1000 microH
View Details
Operating Temperature
-25 to 100 C (-13 to 212 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details