Bourns, Inc. Fixed Inductors SRP2010DPA-2R2M

Description
2.2µH Shielded Inductor 1.6A 168mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 1.6A 168mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP2010DPA-2R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 1.6A 168mOhm Max 0806 (2016 Metric)

2.2µH Shielded Inductor 1.6A 168mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 118-SRP2010DPA-2R2MCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 1.6A 168mOhm Max 0806 (2016 Metric)

2.2µH Shielded Inductor 1.6A 168mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 118-SRP2010DPA-2R2MTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 1.6A 168mOhm Max 0806 (2016 Metric)

2.2µH Shielded Inductor 1.6A 168mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Surface Mount Inductors - 2476109P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476109P
Surface Mount Inductors 2476109P
Bourns SRP2010DPA-2R2M Power Inductor

Bourns SRP2010DPA-2R2M Power Inductor

Supplier's Site
Surface Mount Inductors - 2476109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476109
Surface Mount Inductors 2476109
Bourns SRP2010DPA-2R2M Power Inductor

Bourns SRP2010DPA-2R2M Power Inductor

Supplier's Site
Surface Mount Inductors - 2476108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2476108
Surface Mount Inductors 2476108
Bourns SRP2010DPA-2R2M Power Inductor

Bourns SRP2010DPA-2R2M Power Inductor

Supplier's Site
Power Inductor, 2.2Uh, Shielded, 1.6A Rohs Compliant Bourns - 30AK7474 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, Shielded, 1.6A Rohs Compliant Bourns
30AK7474
Power Inductor, 2.2Uh, Shielded, 1.6A Rohs Compliant Bourns 30AK7474
POWER INDUCTOR, 2.2UH, SHIELDED, 1.6A ROHS COMPLIANT: YES

POWER INDUCTOR, 2.2UH, SHIELDED, 1.6A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP2010DPA-2R2MDKR-ND 2476109P 30AK7474
Product Name Fixed Inductors Surface Mount Inductors Power Inductor, 2.2Uh, Shielded, 1.6A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3106-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-1R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0081 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers