1µH Shielded Inductor 2.6A 70mOhm Max 0806 (2016 Metric)
1µH Shielded Inductor 2.6A 70mOhm Max 0806 (2016 Metric)
1µH Shielded Inductor 2.6A 70mOhm Max 0806 (2016 Metric)
Bourns SRP2010DPA-1R0M Power Inductor
Bourns SRP2010DPA-1R0M Power Inductor
Bourns SRP2010DPA-1R0M Power Inductor
POWER INDUCTOR, 1UH, SHIELDED, 2.6A ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRP2010DPA-1R0MDKR-ND | 2476104 | 30AK7472 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Power Inductor, 1Uh, Shielded, 2.6A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Metal | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) |