Bourns, Inc. Fixed Inductors SRP2010-R68M

Description
680nH Shielded Wirewound Inductor 3.1A 49mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 3.1A 49mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP2010-R68MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2010-R68MCT-ND
Fixed Inductors SRP2010-R68MCT-ND
680nH Shielded Wirewound Inductor 3.1A 49mOhm Max 0806 (2016 Metric)

680nH Shielded Wirewound Inductor 3.1A 49mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - SRP2010-R68MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2010-R68MTR-ND
Fixed Inductors SRP2010-R68MTR-ND
680nH Shielded Wirewound Inductor 3.1A 49mOhm Max 0806 (2016 Metric)

680nH Shielded Wirewound Inductor 3.1A 49mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - SRP2010-R68MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP2010-R68MDKR-ND
Fixed Inductors SRP2010-R68MDKR-ND
680nH Shielded Wirewound Inductor 3.1A 49mOhm Max 0806 (2016 Metric)

680nH Shielded Wirewound Inductor 3.1A 49mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Inductor, Wirewound, 0.68Uh, 20%, 2.5A; Inductance Bourns - 64X8772 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 0.68Uh, 20%, 2.5A; Inductance Bourns
64X8772
Inductor, Wirewound, 0.68Uh, 20%, 2.5A; Inductance Bourns 64X8772
INDUCTOR, WIREWOUND, 0.68UH, 20%, 2.5A; Inductance:680nH; DC Resistance Max:0.047ohm; Self Resonant Frequency:-; DC Current Rating:2.5A; Inductor Case / Package:0806 [2016 Metric]; Product Range:SRP2010 Series; Core Material:Iron RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 0.68UH, 20%, 2.5A; Inductance:680nH; DC Resistance Max:0.047ohm; Self Resonant Frequency:-; DC Current Rating:2.5A; Inductor Case / Package:0806 [2016 Metric]; Product Range:SRP2010 Series; Core Material:Iron RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Wirewound, 0.68Uh, 20%, 2.5A; Inductance Bourns - 64X8773 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 0.68Uh, 20%, 2.5A; Inductance Bourns
64X8773
Inductor, Wirewound, 0.68Uh, 20%, 2.5A; Inductance Bourns 64X8773
INDUCTOR, WIREWOUND, 0.68UH, 20%, 2.5A; Inductance:680nH; DC Resistance Max:0.047ohm; Self Resonant Frequency:-; DC Current Rating:3.1A; Inductor Case / Package:0806 [2016 Metric]; Product Range:SRP2010 Series; Product Length:2mm RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 0.68UH, 20%, 2.5A; Inductance:680nH; DC Resistance Max:0.047ohm; Self Resonant Frequency:-; DC Current Rating:3.1A; Inductor Case / Package:0806 [2016 Metric]; Product Range:SRP2010 Series; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP2010-R68MCT-ND 64X8772 64X8773
Product Name Fixed Inductors Inductor, Wirewound, 0.68Uh, 20%, 2.5A; Inductance Bourns Inductor, Wirewound, 0.68Uh, 20%, 2.5A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620215 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 15 microH
View Details
Common Mode Chokes - 486-DKFP-B21B-D615-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details